EN
  • EN
  • DE

DMHC10H170SFJ-13

Part No DMHC10H170SFJ-13
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 2N/2P-CH 100V DFN5045-12 / Mosfet Array 100V 2.9A, 2.3A 2.1W Surface Mount V-DFN5045-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N and 2 P-Channel (Half Bridge)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 2.9A, 2.3A
Rds On (Max) @ Id, Vgs 160mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1167pF @ 25V
Power - Max 2.1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-VDFN Exposed Pad
Supplier Device Package V-DFN5045-12
Base Product Number DMHC10
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 846253-DMHC10H170SFJ-13
Ultra Librarian 3D Model Ultra Librarian DMHC10H170SFJ-13 CAD Model

Description

The DMHC10H170SFJ-13 is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Key Features

  • High Voltage Tolerance: This device is designed to handle high voltage applications, making it ideal for use in high power density and energy-efficient solutions.
  • Low On-Resistance: The DMHC10H170SFJ-13 offers low on-resistance, which minimizes power loss and improves overall efficiency in circuits.
  • Fast Switching Speed: With its fast switching capabilities, this product reduces switching losses and is suitable for high-frequency operations.
  • PowerDI®5 Package: The device comes in the proprietary PowerDI®5 package from Diodes Incorporated, which offers a compact footprint and excellent thermal performance.
  • RoHS Compliant: Compliance with RoHS standards ensures that the product is free of hazardous substances, making it environmentally friendly and safe for use in a wide range of applications.

Applications

The DMHC10H170SFJ-13 is versatile and can be used in various applications, including:

  • Power management systems
  • DC-DC converters
  • Battery-powered devices
  • Motor drives
  • Power supplies for telecom and industrial use

Technical Specifications

Below are some of the technical specifications of the DMHC10H170SFJ-13:

  • Voltage Rating: 170V
  • Continuous Drain Current: 10A
  • Pulsed Drain Current: 40A
  • Power Dissipation: 3.8W
  • Operating Temperature Range: -55°C to +150°C

The DMHC10H170SFJ-13 from Diodes Incorporated represents a blend of advanced semiconductor technology with robust design to deliver high performance and reliability for a wide array of power applications. Its compact size, energy efficiency, and thermal management features make it a smart choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess