EN
  • EN
  • DE

DMG9926USD-13-F

Part No DMG9926USD-13-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821810-DMG9926USD-13-F
Ultra Librarian 3D Model Ultra Librarian DMG9926USD-13-F CAD Model

Description

Introducing the DMG9926USD-13-F MOSFET by Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMG9926USD-13-F, a state-of-the-art dual N-Channel enhancement mode Field Effect Transistor (MOSFET) designed for high-efficiency power management applications. This advanced component is engineered to provide optimal performance in a compact footprint, making it an ideal choice for space-constrained designs.

Key Features of the DMG9926USD-13-F

  • Low On-Resistance: The DMG9926USD-13-F offers exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuit design.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-speed operation without compromising on the power handling capabilities, ensuring swift and responsive performance.
  • Dual MOSFET Configuration: The integration of two N-Channel MOSFETs in a single package allows for a more compact design and simplifies the PCB layout, saving valuable board space and reducing component count.
  • PowerDI® 123 Package: Enclosed in Diodes Incorporated's proprietary PowerDI® 123 package, the DMG9926USD-13-F boasts an ultra-slim profile and excellent thermal performance, suitable for high-density board designs.
  • RoHS Compliant: In line with environmental regulations, this product is RoHS compliant, ensuring that it meets global standards for restriction of hazardous substances.

Applications

The versatility of the DMG9926USD-13-F allows it to be utilized in a wide array of applications, including:

  • Power Management
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Technical Specifications

With a continuous drain current (ID) of up to 4.5A and a drain-source voltage (VDS) of 20V, the DMG9926USD-13-F is capable of handling significant power levels. Its thermal performance is enhanced by the PowerDI® 123 package, which allows for efficient heat dissipation even under full load conditions.

For designers and engineers looking for a reliable and efficient power management solution, the DMG9926USD-13-F from Diodes Incorporated offers the perfect blend of performance, size, and environmental compliance. Its advanced features and robust design make it an excellent choice for the most demanding electronic applications.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4909 $58.9080
290+ $0.4019 $116.5510
445+ $0.3904 $173.7280
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess