EN
  • EN
  • DE

DMG7401SFGQ-13

Part No DMG7401SFGQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Channel Type Type P
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 9.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 20V
Vgs(th) (Maximum) @ Id 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 58nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2987pF @ 15V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 940mW (Ta)
Rds On (Maximum) @ Id, Vgs 11 mOhm @ 12A, 20V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerDI3333-8
Package 8-PowerWDFN
Win Source Part Number 1168086-DMG7401SFGQ-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name DMG7401SFGQ
Introduction Date September 15, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian DMG7401SFGQ-13 CAD Model

Description

Product Overview: DMG7401SFGQ-13 from Diodes Incorporated

The DMG7401SFGQ-13 is a high-performance, P-Channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and control in a wide array of electronic applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient, compact, and reliable components for the modern electronics industry.

Key Features and Benefits

  • Low On-Resistance: The device features an extremely low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • High Power Dissipation: With a power dissipation of 2.5W, the DMG7401SFGQ-13 can handle significant power, ensuring reliable operation under a range of conditions.
  • High Threshold Voltage: The MOSFET operates with a threshold voltage (VGS(th)) that ensures a robust performance and minimizes unintentional turn-on, providing a more stable and reliable operation.
  • Lead-Free and RoHS Compliant: Adherence to environmental standards is guaranteed as the product is completely lead-free and RoHS compliant, making it suitable for use in green electronics and worldwide manufacturing.
  • Small Form Factor: Housed in a compact PowerDI®5 package, the DMG7401SFGQ-13 saves valuable board space without compromising on performance.

Applications

The DMG7401SFGQ-13 is versatile and can be utilized in a variety of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Whether it's for the latest portable gadget or for industrial-grade power systems, the DMG7401SFGQ-13 offers the efficiency, reliability, and compactness needed to meet the rigorous demands of modern electronic devices.

Technical Specifications

Before integrating the DMG7401SFGQ-13 into your design, please review the detailed technical specifications:

  • Configuration: Single
  • Channel Type: P-Channel
  • Drain-Source Breakdown Voltage: -30V
  • Continuous Drain Current: -8.5A
  • RDS(on): 13.5 mOhm at VGS = -10V
  • Maximum Operating Temperature: +150°C
  • Mounting Type: Surface Mount
  • Package / Case: PowerDI®5

For more detailed information, please refer to the datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess