EN
  • EN
  • DE
  • IT

DMC2400UV-13

Part No DMC2400UV-13
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 20V SOT563 / COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N and P-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 1.03A, 700mA
Rds On (Maximum) at Id, Vgs 480mOhm at 200mA, 5V
Vgs(th) (Maximum) at Id 900mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.5nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 37.1pF at 10V
Power - Max 450mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SOT-563
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801123-DMC2400UV-13
Ultra Librarian 3D Model Ultra Librarian DMC2400UV-13 CAD Model

Description

Introducing the DMC2400UV-13 MOSFET from Diodes Incorporated

The DMC2400UV-13 is a state-of-the-art, dual N-channel enhancement mode MOSFET, expertly designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This compact yet powerful component is engineered to deliver high-efficiency performance, making it an ideal choice for a wide range of applications including load switch and power management solutions.

Key Features

  • Low On-Resistance: The DMC2400UV-13 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature is critical for applications that demand minimal energy waste and heat generation.
  • High-Speed Switching: With its fast switching capabilities, the DMC2400UV-13 enhances the performance of power circuits by enabling quick transitions between on and off states, which can be crucial for high-frequency applications.
  • Low Threshold Voltage: The device operates with a low gate threshold voltage, making it compatible with a variety of logic levels and allowing for easy integration into different circuit designs.
  • Advanced Packaging: Housed in a compact U-DFN3030-8 package, the DMC2400UV-13 is designed for space-conscious applications without compromising on power and performance. Its small footprint is ideal for portable and space-limited electronics.

Applications

The versatility of the DMC2400UV-13 makes it suitable for a diverse array of electronic applications, including:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Load switches
  • Motor control circuits

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMC2400UV-13 is built using robust semiconductor technology, ensuring long-term stability and performance under a range of environmental conditions. Customers can trust in the DMC2400UV-13 for their critical design requirements.

For designers and engineers seeking a MOSFET that offers a blend of power, efficiency, and compactness, the DMC2400UV-13 from Diodes Incorporated is an exceptional choice. Its advanced features and dependable performance make it a go-to component for cutting-edge electronic designs.

You May Also Be Interested in

ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
Lowest to $0.6913
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess