EN
  • EN
  • DE
  • IT

DMC1029UFDB-7

Part No DMC1029UFDB-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 12V 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) @ 25°C 5.6A, 3.8A
Rds On (Max) @ Id, Vgs 29mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19.6nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds 914pF @ 6V
Power - Max 1.4W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6 (Type B)
Base Product Number DMC1029
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 585346-DMC1029UFDB-7
Ultra Librarian 3D Model Ultra Librarian DMC1029UFDB-7 CAD Model

Description

Introducing the DMC1029UFDB-7 MOSFET from Diodes Incorporated

The DMC1029UFDB-7 is a state-of-the-art, dual N-Channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is specifically engineered to provide efficient power management and signal conditioning in a variety of applications.

Key Features

  • Low On-Resistance: The device features ultra-low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the DMC1029UFDB-7 is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
  • PowerTrench® Technology: This MOSFET incorporates Diodes Incorporated's advanced PowerTrench® technology, which optimizes the device for low gate charge and capacitance, further enhancing its performance.
  • Dual MOSFET Configuration: The dual N-Channel configuration allows for design flexibility, making it suitable for compact and integrated circuit designs.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the DMC1029UFDB-7 is lead-free and RoHS compliant, minimizing the environmental impact.

Applications

The versatile nature of the DMC1029UFDB-7 makes it an excellent choice for a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Load Switches
  • Motor Drives

Product Specifications

The DMC1029UFDB-7 is packaged in a compact U-DFN2020-6 (Type B) package, which offers a small footprint while still providing excellent thermal performance. The device operates over a wide temperature range, ensuring reliability and performance under various environmental conditions.

With its combination of efficiency, speed, and compact design, the DMC1029UFDB-7 from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management solutions. Its robust construction and compliance with environmental standards make it a sustainable and future-proof component for any electronic system.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3971 $59.5650
355+ $0.3259 $115.6945
550+ $0.3157 $173.6350
760+ $0.3055 $232.1800
980+ $0.2954 $289.4920
1,310+ $0.2647 $346.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess