EN
  • EN
  • DE

DFLT7V5A

Part No DFLT7V5A
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 225W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167259-DFLT7V5A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT7V5A CAD Model

Description

Introducing the DFLT7V5A from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DFLT7V5A, a high-performance surface-mount TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other disruptive events. This product is an exemplary solution for safeguarding your circuit designs across a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

The DFLT7V5A is engineered to deliver superior clamping performance with a low clamping voltage and fast response time, ensuring your devices are shielded from sudden overvoltage conditions. It features a 7.5V stand-off voltage, which is ideal for protecting 5V circuits, and it has a peak pulse power dissipation of 200W (10/1000μs waveform), providing robust protection against high-energy transients.

This TVS diode is housed in a low-profile, power-efficient PowerDI®123 package, making it a perfect fit for applications where space is at a premium without compromising on power handling capabilities. Its small form factor is complemented by its ease of installation, as it is designed for surface mount technology (SMT), enabling streamlined assembly processes and compatibility with automated pick-and-place equipment.

Key features of the DFLT7V5A include:

  • Low incremental surge resistance
  • Excellent clamping capability
  • Fast response time: typically less than 1.0ps from 0V to BV min
  • Low profile package with built-in strain relief for high durability
  • RoHS and REACH compliant, providing assurance of environmental standards compliance

With its robust design and high reliability, the DFLT7V5A is an essential component for protecting sensitive electronics from voltage spikes and surges. Whether you're designing power supplies, communication systems, or portable devices, the DFLT7V5A offers the protection your products need to operate safely and effectively under the most challenging conditions.

For detailed specifications, application notes, and additional information on how to integrate the DFLT7V5A into your designs, visit Diodes Incorporated's website or contact their support team for personalized assistance.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9822 $59.6440
48+ $2.4474 $117.4752
74+ $2.3712 $175.4688
101+ $2.2938 $231.6738
131+ $2.2176 $290.5056
175+ $1.9889 $348.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess