EN
  • EN
  • DE

NZX10D,133

Part No NZX10D,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA NZX10D - ZENER DIODE, 1 / Zener Diode 10 V 500 mW ±2% Through Hole ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Package Bulk
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 200 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package ALF2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-NZX10D,133-954
Standard Package 1
Win Source Part Number 992782-NZX10D,133
Ultra Librarian 3D Model Ultra Librarian NZX10D,133 CAD Model

Description

The NZX10D,133 is a high-performance, precision Zener diode, crafted by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This Zener diode is designed to provide a stable reference voltage for various electronic applications, ensuring consistent performance and reliability.

Key Features

  • Nominal Zener Voltage: The NZX10D,133 boasts a nominal Zener voltage that provides precise voltage regulation, essential for maintaining system stability.
  • Power Dissipation: With its ability to dissipate power effectively, this Zener diode can handle a significant amount of energy, contributing to the overall durability and longevity of the component.
  • Package Type: Encased in a small, surface-mount package, the NZX10D,133 is suitable for compact circuit designs, saving valuable board space without compromising on performance.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, making it ideal for protecting sensitive electronic circuits against voltage spikes and transients.
  • Low Leakage Current: Designed to have a low leakage current, it ensures minimal power loss and contributes to the efficiency of the application it is used in.

Applications

The NZX10D,133 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The NZX10D,133 Zener diode is no exception, having undergone rigorous testing to ensure it performs consistently under various conditions. With its robust design and reliable operation, the NZX10D,133 is an excellent choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess