EN
  • EN
  • DE

BZX399-C5V1

Part No BZX399-C5V1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157723-BZX399-C5V1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX399-C5V1 CAD Model

Description

Introducing the BZX399-C5V1 Zener Diode from NXP Semiconductors

The BZX399-C5V1 is a cutting-edge Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This small yet powerful component is engineered to provide precise voltage regulation, making it an essential part of many electronic circuits. The BZX399-C5V1 is designed to withstand rigorous conditions while offering stability and reliability to your electronic designs.

Product Specifications:

  • Voltage: The BZX399-C5V1 has a nominal Zener voltage of 5.1V, making it suitable for a range of applications that require a regulated voltage at this level.
  • Tolerance: This Zener diode offers an impressive tolerance of ±2%, ensuring precise voltage regulation for sensitive electronic components.
  • Package: Encased in a small SOD-323 package, the BZX399-C5V1 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • Power Dissipation: It is capable of dissipating up to 400 mW of power, providing adequate handling of energy for its size.
  • Operating Temperature Range: The device can operate effectively within a temperature range of -65°C to +150°C, making it suitable for use in various environmental conditions.

The BZX399-C5V1's Zener diode is particularly well-suited for voltage stabilization applications. It can be used in a variety of circuits, including power supplies, voltage references, and protection circuits. Its fast response time to voltage changes makes it an ideal choice for transient voltage suppression, ensuring that sensitive components are shielded from voltage spikes.

Manufactured with NXP's commitment to quality, the BZX399-C5V1 is a reliable component that meets the stringent requirements of the electronics industry. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the BZX399-C5V1 from NXP Semiconductors is a smart choice for maintaining voltage integrity in your circuitry.

Choose the BZX399-C5V1 for its precision, durability, and NXP's reputation for excellence in semiconductor technology.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess