EN
  • EN
  • DE

DFLT20A

Part No DFLT20A
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 225W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167241-DFLT20A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLT20A CAD Model

Description

Introducing the DFLT20A - A Robust Surface Mount TVS Diode from Diodes Incorporated

The DFLT20A is a cutting-edge transient voltage suppression (TVS) diode designed by Diodes Incorporated to provide your sensitive electronic equipment with the ultimate protection against voltage spikes and surges. This device is specifically engineered to safeguard your circuits by clamping excessive transient voltages down to a safer level before they can cause any damage.

Constructed with high-quality materials and advanced semiconductor technology, the DFLT20A stands out with its PowerDI®5 surface mount package. This compact, low-profile package is ideal for space-constrained applications, ensuring that even the most compact devices can benefit from its protective features without compromising on performance or design.

Key Features of the DFLT20A:

  • High Surge Capability: With its ability to handle large transient power surges, the DFLT20A is an excellent choice for applications that are exposed to frequent voltage spikes.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for the protection of sensitive components that can be damaged by even small over-voltage events.
  • Fast Response Time: The DFLT20A reacts almost instantaneously to transient voltages, ensuring that your electronics are protected without delay.
  • Low Leakage Current: It has a very low leakage current in standby mode, which helps to minimize power loss and improve the overall efficiency of your electronic system.
  • Reverse Stand-Off Voltage: The device features a reverse stand-off voltage of 20V, making it suitable for a variety of applications.
  • Operating Temperature Range: The DFLT20A can operate over a wide temperature range, which ensures reliable performance in varying environmental conditions.

Whether you're designing consumer electronics, communication systems, or automotive circuits, the DFLT20A from Diodes Incorporated provides the protection your products need against the unpredictable nature of transient voltages. Its robust design and reliable performance make it an indispensable component for any application requiring voltage surge protection.

Choose the DFLT20A for its superior protection capabilities and ensure your products stand the test of time against electrical disturbances.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1104 $50.2320
1,105+ $0.0906 $100.1130
1,715+ $0.0877 $150.4055
2,360+ $0.0849 $200.3640
3,050+ $0.0821 $250.4050
4,080+ $0.0736 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess