EN
  • EN
  • DE

DFLT11A

Part No DFLT11A
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 225W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167233-DFLT11A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT11A CAD Model

Description

Introducing Product DFLT11A from Diodes Incorporated

Diodes Incorporated is proud to present the DFLT11A, a cutting-edge surface-mount transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. With its robust construction and advanced features, the DFLT11A is an ideal solution for safeguarding components in a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features of DFLT11A

  • Low Profile Package: The DFLT11A comes in a PowerDI™123 package, which is designed for optimal board space efficiency. Its low profile and small footprint make it perfect for applications where space is at a premium.
  • High Surge Capability: With its ability to withstand high energy transients, this device can effectively manage surge events up to 400W (10/1000μs) and protect sensitive circuitry from damage.
  • Low Clamping Voltage: The DFLT11A features a low clamping voltage, ensuring that the protected components are exposed to minimal stress during transient conditions.
  • Fast Response Time: The device reacts quickly to transient overvoltage events, providing prompt protection to prevent damage to the electronic system.
  • Operating Temperature Range: This TVS diode is designed to operate over a wide temperature range, from -55°C to +150°C, making it suitable for harsh environments.

Applications

The versatility of the DFLT11A allows it to be used across various sectors. It is particularly effective in:

  • Portable Devices
  • Power Supplies
  • Automotive Electronic Control Units (ECUs)
  • Industrial Controllers
  • Telecommunications Systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DFLT11A is no exception; it is manufactured to meet stringent standards, ensuring reliability and performance consistency. Customers can trust this TVS diode to provide long-term protection for their electronic systems.

Environmental Compliance

The DFLT11A is environmentally friendly, complying with RoHS and REACH regulations. It is also free from halogens, ensuring that it meets global environmental standards and reducing the ecological footprint of electronic products.

With its exceptional protection capabilities and adherence to environmental standards, the DFLT11A from Diodes Incorporated stands out as a superior choice for transient voltage suppression needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess