EN
  • EN
  • DE

DESD6V8DLP-7

Part No DESD6V8DLP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.25VWM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6.4V
Power Dissipation - Pd 70W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-DFN1006 (1.0x0.6)
Win Source Part Number 1032839-DESD6V8DLP-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DESD6V8DLP-7 CAD Model

Description

DESD6V8DLP-7 - Low Capacitance Bi-Directional TVS Diode

The DESD6V8DLP-7 from Diodes Incorporated is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This component is particularly suitable for high-speed data lines and voltage-sensitive circuits where low capacitance is crucial to maintain signal integrity.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.8pF, the DESD6V8DLP-7 is ideal for high-speed applications, ensuring minimal signal distortion.
  • Bi-Directional Protection: The diode provides symmetrical ESD protection for data lines, which means it can suppress transients approaching from either direction.
  • ESD Protection: It offers excellent protection against ESD, exceeding IEC 61000-4-2 (Level 4) standards.
  • Low Clamping Voltage: The device has a low clamping voltage, which ensures that even the most sensitive components are shielded from voltage spikes.
  • Small Form Factor: Housed in a small DLP package, the DESD6V8DLP-7 is designed for space-constrained applications.
  • RoHS Compliant: The diode is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The DESD6V8DLP-7 is versatile and can be used in a variety of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Gigabit Ethernet ports
  • Mobile handsets
  • Notebook computers
  • Wearable technology

With its robust protection features and low capacitance, the DESD6V8DLP-7 is an essential component for designers looking to enhance the durability and longevity of their electronic devices. Whether it's for consumer electronics, communication systems, or portable devices, this TVS diode ensures that your sensitive circuits are safeguarded against the unpredictable nature of transient voltage events.

Ordering Information

The DESD6V8DLP-7 is available for order in standard tape and reel packaging, making it suitable for automated assembly processes. For detailed purchasing information and assistance with selecting the right protection solution for your application, contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,116 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess