EN
  • EN
  • DE

DESD15VL1BAQ-7

Part No DESD15VL1BAQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description DATALINE PROTECTION PP SOD323 T& / 25V Clamp 5A Ipp Tvs Diode Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16V
Voltage - Clamping (Max) @ Ipp 25V
Current - Peak Pulse (10/1000µs) 5A
Power - Peak Pulse 500mW
Power Line Protection No
Applications Automotive, HDMI, USB
Capacitance @ Frequency 16pF @ 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number DESD15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362306-DESD15VL1BAQ-7
Ultra Librarian 3D Model Ultra Librarian DESD15VL1BAQ-7 CAD Model

Description

DESD15VL1BAQ-7 - ESD Protection Diode from Diodes Incorporated

The DESD15VL1BAQ-7 is a robust ESD protection diode designed and manufactured by Diodes Incorporated, tailored for safeguarding sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This diode is a crucial component for ensuring the longevity and reliability of modern electronic circuits, especially in applications where they are susceptible to ESD events that can occur during manufacturing, handling, or operation.

Key Features

  • Low Clamping Voltage: The DESD15VL1BAQ-7 is engineered to provide a low clamping voltage during an ESD event, which is essential for protecting sensitive circuitry without compromising performance.
  • Low Capacitance: This device offers a low loading capacitance, making it suitable for high-speed data lines where signal integrity is paramount.
  • High ESD Immunity: It is capable of withstanding ESD strikes up to the IEC 61000-4-2 (Level 4) standard, offering a high degree of protection for your electronic devices.
  • Uni-directional Configuration: The DESD15VL1BAQ-7 is designed as a uni-directional diode, ideal for protecting power lines and other uni-directional signal lines.
  • Small Form Factor: Packaged in a small SOD-323 package, it is suitable for space-constrained applications and can be easily integrated into a variety of electronic assemblies.
  • RoHS Compliant: The product meets RoHS standards, ensuring compliance with environmental regulations and restrictions on the use of hazardous substances in electronic equipment.

Applications

The DESD15VL1BAQ-7 ESD protection diode is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Data Communication Systems
  • USB Interfaces and Peripherals
  • Microcontroller Input Protection
  • Consumer Electronics
  • Mobile Handsets
  • Notebook Computers

In conclusion, the DESD15VL1BAQ-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the ESD robustness of their electronic products. Its combination of low clamping voltage, low capacitance, and compact size makes it an ideal solution for protecting sensitive circuits in a multitude of applications.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0649 $50.2975
1,645+ $0.0608 $100.0160
2,560+ $0.0587 $150.2720
3,665+ $0.0546 $200.1090
4,755+ $0.0526 $250.1130
5,945+ $0.0505 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,505 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess