EN
  • EN
  • DE

TS128MSQ64V8U

Part No TS128MSQ64V8U
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-800 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950121-TS128MSQ64V8U
Series *
Ultra Librarian 3D Model Ultra Librarian TS128MSQ64V8U CAD Model

Description

The Transcend TS128MSQ64V8U is a 1GB DDR2 800MHz SO-DIMM memory module designed to enhance the performance of laptop and notebook computers. This module adheres to JEDEC (Joint Electron Device Engineering Council) standards, ensuring compatibility and reliability. Built with high-quality components, the TS128MSQ64V8U provides a stable and efficient upgrade for systems requiring DDR2 memory.

Applications

  • Laptop and notebook computers
  • Small form factor PCs
  • Embedded systems
  • Industrial PCs

Features

  • 1GB memory capacity
  • DDR2 technology
  • 800MHz clock speed
  • SO-DIMM form factor (200-pin)
  • Unbuffered
  • Non-ECC
  • Single Rank
  • 1.8V operating voltage
  • Meets JEDEC standards

Benefits

  • Improved system performance: Upgrading to 1GB of DDR2 memory can significantly enhance the responsiveness of applications and the overall system speed.
  • Enhanced multitasking: More memory allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Increased productivity: Faster data access and processing contribute to a more efficient workflow.
  • Easy installation: The SO-DIMM form factor ensures a straightforward installation process in compatible laptops and notebooks.
  • Reliable operation: Built with high-quality components, the Transcend memory module delivers stable and dependable performance.

Additional Details

The TS128MSQ64V8U operates at a voltage of 1.8V, contributing to energy efficiency. It is a non-ECC (Error-Correcting Code) module, making it suitable for general-purpose computing tasks. The module's 200-pin SO-DIMM design ensures compatibility with a wide range of laptop models. The 800MHz clock speed allows for quick data transfer rates, making it a practical upgrade for older systems looking to boost their performance. This module is a single rank module.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess