EN
  • EN
  • DE

S20K300E2K1

Part No S20K300E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185611-S20K300E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K300E2K1 CAD Model

Description

The S20K300E2K1 is a varistor manufactured by EPCOS (TDK) designed to protect electronic circuits from transient voltage surges. It provides a robust and reliable solution for diverting excess voltage caused by events like lightning strikes, inductive load switching, and electrostatic discharge (ESD), safeguarding sensitive electronic components and extending the lifespan of electronic devices.

Applications

  • Power supplies (SMPS)
  • Inverters
  • Motor controls
  • Lighting (LED drivers)
  • Telecom equipment

Features

  • High surge current handling capability
  • Fast response time
  • Compliance with UL, CSA, VDE, and IEC standards
  • Wide operating voltage range
  • RoHS compliant
  • Lead-free construction

Benefits

  • Effective protection against transient voltage surges
  • Improved reliability and longevity of electronic devices
  • Reduced downtime and maintenance costs
  • Meets industry safety and environmental requirements
  • Easy integration into existing circuit designs
  • Cost-effective surge protection solution

Additional Details

The S20K300E2K1 features a varistor voltage of 300V, indicating the voltage at which it begins to conduct significantly and clamp the transient voltage. The 'S20' designates a 20mm disk size, contributing to its surge handling capacity. The 'E2K1' suffix denotes the lead configuration and packaging. It's essential to consult the datasheet for detailed specifications including the maximum surge current rating (typically specified for an 8/20 µs pulse), clamping voltage characteristics, energy absorption capabilities, and operating temperature range. Accurate selection of the varistor based on these parameters is critical for optimal protection. The device is intended for through-hole mounting. The ambient operating temperature must be considered, as it influences the varistor's performance and lifespan. Derating curves in the datasheet should be consulted for operation at elevated temperatures. The varistor's ability to rapidly change its resistance in response to overvoltage events makes it a vital component in protecting sensitive electronics.

You May Also Be Interested in

Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess