EN
  • EN
  • DE

DDZ9701T-7

Part No DDZ9701T-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 14V 150MW SOD523 / SURFACE MOUNT PRECISION ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 14V
Tolerance ±5%
Power - Max 150mW
Current - Reverse Leakage at Vr 50nA at 10.6V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-79, SOD-523
Supplier Device Package SOD-523
Part Number Series DDZ9701
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801307-DDZ9701T-7
Ultra Librarian 3D Model Ultra Librarian DDZ9701T-7 CAD Model

Description

Introducing the DDZ9701T-7 Zener Diode from Diodes Incorporated

The DDZ9701T-7 is a high-performance Zener diode brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This Zener diode is designed to provide precise voltage regulation and is ideal for a wide range of applications, including power supply stabilization, voltage reference, and surge protection.

The DDZ9701T-7 features a nominal Zener voltage of 3.6 volts, making it suitable for applications that require a regulated voltage in this range. With its tight ±5% tolerance, this diode ensures accurate voltage clamping, which is critical for sensitive electronics that demand a stable power supply.

Encapsulated in a small SOD-123 package, the DDZ9701T-7 is optimized for space-constrained applications. Its compact footprint allows for high-density mounting on printed circuit boards (PCBs), making it an excellent choice for portable and miniaturized electronic devices.

One of the key features of this Zener diode is its low leakage current, which enhances its efficiency and reliability. The DDZ9701T-7 is also characterized by its low dynamic impedance, ensuring that it can respond quickly to voltage changes and provide consistent performance under varying load conditions.

With a power dissipation of 500mW, the DDZ9701T-7 can handle moderate power levels, making it versatile for both low- and medium-power applications. Its operating temperature range of -65°C to 150°C ensures stability and functionality across a wide range of environmental conditions.

Whether you're designing power management circuits, consumer electronics, or industrial systems, the DDZ9701T-7 Zener diode from Diodes Incorporated is an excellent choice for maintaining voltage stability and protecting your circuits from overvoltage conditions. Its combination of precision, efficiency, and compactness makes it a valuable component in any electronic designer's toolkit.

To learn more about the DDZ9701T-7 and other semiconductor solutions, visit the Diodes Incorporated website for detailed specifications, application notes, and support resources.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1264 $50.5600
965+ $0.1038 $100.1670
1,495+ $0.1005 $150.2475
2,060+ $0.0973 $200.4380
2,660+ $0.0940 $250.0400
3,560+ $0.0843 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess