Diodes Incorporated presents the DDZ17-7-79, a cutting-edge Zener diode designed for applications requiring precise voltage regulation and a high degree of reliability. This component is part of Diodes Incorporated's extensive Zener diode product line, known for their high quality and performance standards.
Key Features
- Nominal Zener Voltage: The DDZ17-7-79 offers a nominal Zener voltage of 17V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
- Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, ensuring stable operation across different conditions.
- Tolerance: The Zener voltage tolerance is specified at ±7%, providing a balanced compromise between precision and cost-effectiveness.
- Package: Enclosed in the compact SOD-123 package, the DDZ17-7-79 is designed for space-conscious applications, offering a small footprint without sacrificing performance.
- Operating Temperature Range: This diode operates efficiently over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.
- Compliance: The DDZ17-7-79 is RoHS compliant and lead-free, adhering to environmental standards and reducing hazardous substances in electronic components.
Applications
The DDZ17-7-79 is ideal for a broad range of applications, including:
- Power supply regulation
- Overvoltage and surge protection circuits
- Consumer electronics voltage stabilization
- Industrial equipment
- Telecommunication systems
Quality and Support
Diodes Incorporated is committed to delivering high-quality components. The DDZ17-7-79 is backed by rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the electronics industry. Customers can also rely on Diodes Incorporated's comprehensive technical support for assistance in integrating this Zener diode into their designs.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.