Product Overview: DDTA114EUA - PNP Pre-Biased Small Signal SOT-323 Transistor
The DDTA114EUA from Diodes Incorporated is a high-performance PNP pre-biased small signal transistor housed in a compact SOT-323 package. This semiconductor device is designed to offer a combination of low power dissipation and high gain, making it an ideal choice for a wide range of applications where space and power efficiency are critical.
Key Features
- Pre-Biased Configuration: The DDTA114EUA comes with built-in resistors, which simplifies circuit design by reducing component count and saving board space.
- Low VCE(sat): It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- High Current Gain: With its high current gain (hFE), this transistor can amplify weak signals effectively, making it suitable for signal processing applications.
- Compact SOT-323 Package: The small footprint of the SOT-323 package allows for high-density mounting and is ideal for portable electronic devices.
- Lead-Free and RoHS Compliant: The DDTA114EUA meets environmental standards by being completely lead-free and RoHS compliant, ensuring minimal environmental impact and broad market acceptability.
Applications
The versatility of the DDTA114EUA makes it suitable for a variety of applications, including:
- Power Management Circuits
- DC-DC Converters
- Signal Processing
- Switching Loads
- Motor Control Interfaces
- Consumer Electronics
- Telecommunications Equipment
Reliability and Quality
Diodes Incorporated is known for its commitment to quality and reliability. The DDTA114EUA is manufactured with the highest standards, ensuring consistent performance and durability across various environmental conditions. It is designed to meet or exceed industry standards for pre-biased transistors, providing designers with confidence in their electronic designs.
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
50V |
| Collector Current (IC) |
100mA |
| Power Dissipation (PD) |
150mW |
| Operating Temperature Range |
-55°C to +150°C |