EN
  • EN
  • DE

D5V0Q1B2LP3-7

Part No D5V0Q1B2LP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 11VC DFN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 11V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X3-DFN0603-2
Family Name D5V0Q1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0Q1B2LP3-7DICT, D5V0Q1B2LP3-7DITR, D5V0Q1B2LP3-7DIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868086-D5V0Q1B2LP3-7
Ultra Librarian 3D Model Ultra Librarian D5V0Q1B2LP3-7 CAD Model

Description

Introducing the D5V0Q1B2LP3-7 from Diodes Incorporated

The D5V0Q1B2LP3-7 is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is a quintessential solution for protecting sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. The D5V0Q1B2LP3-7 is a testament to Diodes Incorporated's commitment to providing robust and reliable protection devices for a wide range of applications.

Constructed with the state-of-the-art technology, the D5V0Q1B2LP3-7 is a multi-line transient voltage suppressor (TVS) diode array. This component features five channels of ESD protection, ensuring comprehensive coverage for your critical signal lines. It is particularly suitable for high-speed data interfaces, such as USB, HDMI, and other communication ports that require stringent protection against voltage transients.

The D5V0Q1B2LP3-7 boasts an impressive low clamping voltage, which is essential for safeguarding sensitive ICs against damage. Its low dynamic resistance and fast response time make it an excellent choice for preserving the integrity of high-speed signals without introducing significant distortion or attenuation.

One of the notable characteristics of this TVS diode array is its compact form factor. The D5V0Q1B2LP3-7 comes in a small DFN1006-3 package, making it ideal for space-constrained applications where board real estate is at a premium. Despite its diminutive size, it does not compromise on performance, offering a peak pulse power dissipation rating that is sufficient for most commercial and industrial applications.

Diodes Incorporated has designed the D5V0Q1B2LP3-7 with ease of implementation in mind. It is compatible with standard surface-mount technology (SMT) processes, facilitating straightforward integration into existing PCB designs. Additionally, the product meets or exceeds the requirements of international standards, such as IEC 61000-4-2 for ESD immunity, ensuring global acceptance and reliability.

In summary, the D5V0Q1B2LP3-7 from Diodes Incorporated is a superior choice for designers looking to enhance the durability and longevity of their electronic products. With its robust protection capabilities, small footprint, and compliance with industry standards, this TVS diode array stands as a valuable addition to any circuitry facing the challenges of today's electrically harsh environments.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0743 $50.1525
1,640+ $0.0610 $100.0400
2,540+ $0.0591 $150.1140
3,500+ $0.0572 $200.2000
4,525+ $0.0553 $250.2325
6,050+ $0.0496 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,655 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess