EN
  • EN
  • DE

D5V0M1U2LP3-7

Part No D5V0M1U2LP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 11VC DFN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X3-DFN0603-2
Family Name D5V0M1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0M1U2LP3-7DIDKR, D5V0M1U2LP3-7DITR, D5V0M1U2LP3-7DICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868082-D5V0M1U2LP3-7
Ultra Librarian 3D Model Ultra Librarian D5V0M1U2LP3-7 CAD Model

Description

Product Overview: D5V0M1U2LP3-7 TVS Diode

The D5V0M1U2LP3-7 is a high-quality Transient Voltage Suppressor (TVS) diode from Diodes Incorporated, designed to provide state-of-the-art surge and electrostatic discharge (ESD) protection for electronic equipment. This TVS diode is specifically engineered to safeguard voltage-sensitive components from destruction or degradation, ensuring reliability and longevity of your devices.

Key Features

  • Low Clamping Voltage: The D5V0M1U2LP3-7 offers excellent clamping characteristics, ensuring that any voltage spikes are quickly suppressed to safe levels, protecting sensitive circuitry.
  • Low Capacitance: With its low loading capacitance, this diode is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It meets the IEC 61000-4-2 (ESD) standard, providing robust protection against electrostatic discharges, which are common causes of malfunction in electronic devices.
  • Low Leakage Current: The device features a very low leakage current, which enhances its efficiency and minimizes power loss, making it suitable for battery-powered applications.
  • Small Form Factor: Housed in a compact, leadless DFN1006-2 package, the D5V0M1U2LP3-7 is perfect for space-constrained applications, allowing for high-density board layouts.

Applications

The D5V0M1U2LP3-7 is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Data Lines for USB Interfaces
  • Microcontroller Input/Output Protection
  • Consumer Electronics
  • Networking Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D5V0M1U2LP3-7 is no exception. It is manufactured to high standards, ensuring that it meets or exceeds industry requirements for performance and reliability. This TVS diode is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you're designing a new piece of consumer tech or looking to improve the robustness of industrial equipment, the D5V0M1U2LP3-7 from Diodes Incorporated is an excellent choice for protecting your investments against voltage transients and ensuring uninterrupted operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0539 $50.1270
2,265+ $0.0442 $100.1130
3,505+ $0.0428 $150.0140
4,835+ $0.0414 $200.1690
6,235+ $0.0401 $250.0235
8,360+ $0.0359 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess