EN
  • EN
  • DE

D5V0FS4U10LP-7

Part No D5V0FS4U10LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5V 3V U-DFN2510-10 / 3V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 3V (Typ)
Current - Peak Pulse (10/1000µs) 3.5A (8/20µs)
Power - Peak Pulse 20W
Power Line Protection No
Applications USB
Capacitance @ Frequency 0.45pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-UFDFN
Supplier Device Package U-DFN2510-10
Base Product Number D5V0FS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D5V0FS4U10LP-7CT,31-D5V0FS4U10LP-7TR,31-D5V0FS4U10LP-7DKR,D5V0FS4U10LP-7-ND
Standard Package 3,000
Win Source Part Number 1054901-D5V0FS4U10LP-7
Ultra Librarian 3D Model Ultra Librarian D5V0FS4U10LP-7 CAD Model

Description

Product Overview: D5V0FS4U10LP-7 by Diodes Incorporated

The D5V0FS4U10LP-7 is a robust and high-performance TVS (Transient Voltage Suppressor) diode array designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is engineered to provide superior circuit protection in a variety of applications, including mobile handsets, portable electronics, and high-speed data lines. It is an ideal solution for safeguarding sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful transient voltage spikes.

Key Features

  • Low Clamping Voltage: The D5V0FS4U10LP-7 offers a very low dynamic resistance and clamping voltage, ensuring minimal impact on the protected circuit during transient conditions.
  • ESD Protection: It meets the IEC 61000-4-2 (ESD) standard, providing a high level of protection for electronic equipment against electrostatic discharges.
  • Small Package Size: Housed in a small, leadless DFN1006-2 package, the device is space-efficient and ideal for compact electronic designs.
  • Flow-Through Design: The layout of the I/O pins enables a flow-through design that simplifies PCB layout and reduces signal distortion.
  • High Surge Capability: This TVS diode array is capable of withstanding numerous surge events without degradation, ensuring long-term reliability and performance.

Applications

  • Mobile Handsets
  • Portable Electronics
  • High-Speed Data Lines
  • USB Interfaces
  • Computer Peripherals

The D5V0FS4U10LP-7 is designed for situations where a high level of protection is paramount. Its low clamping voltage ensures that devices are not only shielded from voltage transients but also experience minimal disturbance during such events. The compact form factor of the DFN1006-2 package makes it particularly suitable for modern electronic applications where space is at a premium. With its high surge capability and compliance with international standards, the D5V0FS4U10LP-7 from Diodes Incorporated stands out as a reliable and efficient choice for transient voltage suppression needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,910 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess