EN
  • EN
  • DE

SM3320-RF-EV/NOPB

Part No SM3320-RF-EV/NOPB
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series SolarMagic™
Package Bulk
Product Status Obsolete
Type Power Optimizer, Transceiver
Frequency 2.4GHz
For Use With/Related Products SM3320-1A1, nRF24LE1
Supplied Contents Board(s)
Base Product Number SM33
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1283235-SM3320-RF-EV/NOPB
Ultra Librarian 3D Model Ultra Librarian SM3320-RF-EV/NOPB CAD Model

Description

Introducing the SM3320-RF-EV/NOPB Solar Magic™ Power Optimizer

The SM3320-RF-EV/NOPB is a state-of-the-art Solar Magic™ Power Optimizer from Texas Instruments designed to maximize the efficiency of solar energy harvesting in photovoltaic (PV) systems. This innovative product is an essential component for anyone looking to improve the performance of their solar installations, especially in situations where partial shading or panel mismatch could potentially reduce the overall system output.

Advanced Features

  • Maximum Power Point Tracking (MPPT): The SM3320-RF-EV/NOPB is engineered with advanced MPPT algorithms that continuously adjust the electrical operating point of the PV modules to ensure that the maximum power is extracted, regardless of environmental conditions.
  • Panel-level Optimization: By optimizing power at the panel level, this product can mitigate losses due to shading, soiling, aging, or inherent panel-to-panel performance variations.
  • Reliability and Durability: Texas Instruments' commitment to quality means that the SM3320-RF-EV/NOPB is built to withstand harsh environmental conditions, ensuring long-term reliability and durability in outdoor installations.
  • Easy Integration: Designed for seamless integration with existing solar panel setups, this power optimizer can be retrofitted into older systems or included in new installations without extensive modifications.

Technical Specifications

The SM3320-RF-EV/NOPB operates at a wide input voltage range to accommodate different types of solar panels. It also features high-efficiency DC/DC conversion, which translates to more energy being available for use or storage. With its robust thermal design, the power optimizer can maintain optimal performance even under high temperature conditions.

Applications

Whether for residential, commercial, or utility-scale solar systems, the SM3320-RF-EV/NOPB is versatile enough to enhance the performance of a wide array of PV installations. Its ability to reduce the impact of mismatch and shading makes it particularly beneficial for systems with complex roof layouts or those subjected to variable shading throughout the day.

Environmental Impact

By improving the efficiency of solar panels, the SM3320-RF-EV/NOPB not only increases the energy output but also contributes to the reduction of the carbon footprint associated with electricity generation. Users can enjoy peace of mind knowing they are investing in a product that supports a more sustainable and environmentally friendly future.

With the SM3320-RF-EV/NOPB, Texas Instruments continues to lead the way in solar energy optimization, providing a robust and intelligent solution for maximizing the potential of solar technology.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess