The D3V3P4U10LP26-7 is a cutting-edge ESD (Electrostatic Discharge) protection device designed by Diodes Incorporated, a leader in semiconductor technology. This product is specifically engineered to safeguard sensitive electronic components from electrostatic discharge-related damage, which can occur during the manufacturing process or from user interaction with electronic devices.
Key Features
- Low Clamping Voltage: The device offers a low clamping voltage, ensuring that sensitive circuits are protected from high voltage transients.
- Low Capacitance: With its low capacitance design, the D3V3P4U10LP26-7 is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
- Small Package Size: The ultra-small DFN1006-2 package makes it suitable for compact electronic designs, allowing for efficient use of PCB space.
- High ESD Protection: It provides robust ESD protection of >10kV (IEC 61000-4-2, Air Gap Discharge) and >8kV (IEC 61000-4-2, Contact Discharge), ensuring the safety of electronic components against common electrostatic occurrences.
Applications
The D3V3P4U10LP26-7 is versatile and can be used in a wide range of applications. It is particularly useful in protecting high-speed data lines in:
- USB interfaces
- HDMI ports
- DisplayPort interfaces
- Other high-speed data lines in portable and consumer electronics
Technical Specifications
The device operates over a wide temperature range and features multiple technical specifications that make it a reliable choice for ESD protection. Some of its specifications include:
- Working Voltage: 3.3V
- Peak Pulse Power Dissipation: 10W (8/20μs waveform)
- Clamping Voltage: Low
- ESD Protection: >10kV (Air), >8kV (Contact)
- Package: DFN1006-2 (SOD923)
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The D3V3P4U10LP26-7 is manufactured with stringent quality control processes, ensuring reliability and performance consistency for every application it serves.