EN
  • EN
  • DE

TMDXWL1271LDC18XL1

Part No TMDXWL1271LDC18XL1
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description DAUGHTER CARD WI-FI/BT AM18X EVM / - AM180X, WL1271 Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) , Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products AM180X, WL1271
Supplied Contents Board(s)
Base Product Number TMDXWL127
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1341910-TMDXWL1271LDC18XL1
Ultra Librarian 3D Model Ultra Librarian TMDXWL1271LDC18XL1 CAD Model

Description

The TMDXWL1271LDC18XL1 is a highly versatile and powerful development tool from Texas Instruments, designed to facilitate the development and testing of Wi-Fi and Bluetooth connectivity solutions. This product is part of the TI’s LaunchPad development kit ecosystem, which is renowned for its user-friendly interface and modular design, allowing engineers and developers to quickly prototype and iterate on their designs.

Key Features

  • Wi-Fi and Bluetooth Connectivity: Equipped with the WL1271 module, this product supports both Wi-Fi (802.11b/g/n) and Bluetooth (2.1+EDR, 4.0) communication, making it ideal for IoT applications and wireless data transmission.
  • Easy Integration: The TMDXWL1271LDC18XL1 is designed for seamless integration with the TI LaunchPad ecosystem, allowing for easy plug-and-play functionality and interoperability with a wide range of existing LaunchPad kits.
  • Robust Development Support: Users benefit from Texas Instruments' comprehensive development support, including TI’s software development kits (SDKs), extensive documentation, example code, and an active community of developers and experts.
  • Advanced Security Features: With advanced security protocols, the module ensures secure data transmission, which is critical for applications handling sensitive information.

Applications

The TMDXWL1271LDC18XL1 is suitable for a broad range of applications, particularly those requiring wireless capabilities. It is an excellent choice for:

  • Internet of Things (IoT) devices
  • Home automation systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Portable consumer electronics

Technical Specifications

The development kit includes several important technical specifications that ensure its performance and compatibility:

  • 2.4 GHz Wi-Fi and Bluetooth transceiver
  • Support for multiple Bluetooth profiles
  • Low-power modes for battery-operated applications
  • Extended temperature range for industrial environments

With the TMDXWL1271LDC18XL1, developers can expect a reliable and efficient tool to accelerate the development cycle of wireless products, backed by the quality and support of Texas Instruments.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess