EN
  • EN
  • DE

D2V5L1BS2LP3-7

Part No D2V5L1BS2LP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description GENERAL PROTECTION PP X3-DFN0603 / 6V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 2.5V (Max)
Voltage - Breakdown (Min) 2.6V
Voltage - Clamping (Max) @ Ipp 6V (Typ)
Current - Peak Pulse (10/1000µs) 15A (8/20µs)
Power - Peak Pulse 90W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 32pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package X3-DFN0603-2
Base Product Number D2V5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1361911-D2V5L1BS2LP3-7
Ultra Librarian 3D Model Ultra Librarian D2V5L1BS2LP3-7 CAD Model

Description

Product Overview: D2V5L1BS2LP3-7 from Diodes Incorporated

The D2V5L1BS2LP3-7 is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is a testament to Diodes Incorporated's commitment to delivering innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Forward Voltage Drop: The D2V5L1BS2LP3-7 boasts a low forward voltage drop, enhancing system efficiency by reducing power loss during operation.
  • High Surge Current Capability: With its robust design, the device can handle high surge currents, making it ideal for applications that experience transient overcurrent conditions.
  • Compact Size: The component comes in a small footprint package, allowing for high-density board designs and saving valuable space on the PCB.
  • Surface-Mount Package: Designed for surface-mount technology, the D2V5L1BS2LP3-7 is suitable for automated assembly processes, contributing to lower manufacturing costs and improved production efficiency.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is free from environmentally harmful substances, making it a responsible choice for manufacturers focused on sustainability.

Applications

The versatility of the D2V5L1BS2LP3-7 allows it to be used across a wide range of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Automotive Systems
  • Telecommunication Equipment
  • Portable Devices
  • LED Lighting

Product Specifications

The D2V5L1BS2LP3-7 is characterized by its impressive technical specifications that ensure reliability and performance:

  • Package: SOD-323
  • Maximum Forward Voltage: Specified at a given current
  • Maximum Reverse Current: Defined at a specified reverse voltage
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

As a product of Diodes Incorporated, the D2V5L1BS2LP3-7 is supported by the company's extensive technical expertise and customer service, ensuring that clients receive the support they need from design to deployment.

For detailed technical data and application support, customers are encouraged to consult the product datasheet or contact Diodes Incorporated's technical support team.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,228 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess