EN
  • EN
  • DE

D1213A-04MR-13

Part No D1213A-04MR-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 105533-D1213A-04MR-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D1213A-04MR-13 CAD Model

Description

Product Overview: D1213A-04MR-13

Manufacturer: Diodes Incorporated

The D1213A-04MR-13 is a robust low-capacitance TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is specifically engineered to provide exceptional protection for sensitive electronic equipment against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that sensitive components are safeguarded against transient overvoltages without compromising the system performance.
  • Low Capacitance: With its low capacitance design, the D1213A-04MR-13 is ideal for protecting high-speed data lines without significant signal attenuation, making it suitable for applications such as USB interfaces, Ethernet, and other communication ports.
  • High Surge Capability: This TVS diode can withstand high surge currents, offering reliable protection against severe transient events.
  • Multiline Protection: The device is capable of protecting multiple lines, which simplifies circuit design and reduces the number of components required for comprehensive protection.
  • Surface-Mount Package: The D1213A-04MR-13 comes in a space-saving surface-mount package, allowing for efficient use of PCB real estate and ease of integration into various electronic assemblies.

Applications

The D1213A-04MR-13 is versatile and can be used in a wide array of applications where transient voltage protection is critical. It is particularly useful in:

  • Consumer Electronics
  • Computing Devices
  • Telecommunication Systems
  • Networking Equipment
  • Industrial Controls
  • Portable Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D1213A-04MR-13 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance under various environmental conditions. Users can trust this TVS diode to offer consistent protection and maintain the integrity of their electronic systems.

Ordering Information

The D1213A-04MR-13 is available for order now. For detailed specifications, pricing, and availability, please contact Diodes Incorporated or an authorized distributor. Ensure your electronic designs are well-protected by choosing the D1213A-04MR-13 for your transient voltage suppression needs.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2310 $50.8200
465+ $0.2161 $100.4865
720+ $0.2087 $150.2640
1,035+ $0.1938 $200.5830
1,345+ $0.1863 $250.5735
1,680+ $0.1789 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess