EN
  • EN
  • DE

CDZ55C6V2S

Part No CDZ55C6V2S
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118538-CDZ55C6V2S
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDZ55C6V2S CAD Model

Description

Diodes Incorporated CDZ55C6V2S Zener Diode

The CDZ55C6V2S from Diodes Incorporated is a highly reliable SMD (Surface Mount Device) Zener diode designed for voltage regulation and voltage reference applications. It is particularly suitable for use in consumer electronics, power management systems, and industrial equipment that require precise voltage control.

Key Features:

  • Voltage Stability: The CDZ55C6V2S offers a nominal Zener voltage of 6.2V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, making it suitable for a range of electronic applications.
  • Compact Package: The SOD-323 package is compact and ideal for space-constrained applications, while still offering excellent thermal and electrical performance.
  • High Reliability: Manufactured by Diodes Incorporated, a trusted name in semiconductor components, the CDZ55C6V2S is built to high quality and reliability standards.
  • Wide Operating Temperature Range: The diode operates effectively over a broad temperature range from -55°C to +150°C, ensuring stability across various environmental conditions.
  • Low Leakage Current: It has a low leakage current, which helps in maintaining the efficiency of the overall circuit by minimizing power loss.

Applications:

The versatility of the CDZ55C6V2S Zener diode makes it well-suited for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics such as smartphones, tablets, and laptops
  • Reference voltage sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Surge suppression and transient voltage protection
  • Energy management systems

For designers and engineers looking for a reliable voltage regulation solution, the Diodes Incorporated CDZ55C6V2S Zener diode is an excellent choice. Its combination of stability, power handling, and compact form factor make it an invaluable component in the design of robust and efficient electronic circuits.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
AVX Corp/Kyocera Corp
Lowest to $0.9794
C&K Components
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
new, original packaged
Lowest to $0.0018
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
TDK Corporation
Lowest to $0.4590

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess