EN
  • EN
  • DE

BZX84C3V0TA

Part No BZX84C3V0TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Diode Zener 3V 350MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Height 1 mm
Impedance 100 Ω
Lead Free Contains Lead
Length 3.05 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 350 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Packaging Cut Tape
Peak Reverse Current 10 µA
Power Rating 350 mW
RoHS Compliant
Tolerance 5 %
Voltage Rating (DC) 3 V
Voltage Tolerance 5 %
Weight 200.998119 mg
Width 1.4 mm
Zener Voltage 3 V
Win Source Part Number 1050455-BZX84C3V0TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C3V0TA CAD Model

Description

Product Overview: BZX84C3V0TA - Zener Diode from Diodes Incorporated

The BZX84C3V0TA is a high-performance Zener diode produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This small-signal Zener diode is designed for voltage regulation and offers excellent stability and reliability in a variety of electronic applications. With its compact SOT-23 package, it is ideal for space-constrained applications.

Key Features

  • Voltage Regulation: The BZX84C3V0TA provides a nominal Zener voltage of 3.0V, making it suitable for precise voltage regulation tasks.
  • Power Handling: This diode can dissipate up to 350mW of power, ensuring adequate performance for most low-power applications.
  • Package: The device comes in a small SOT-23 package, which is widely used for surface-mounted designs and is convenient for automated assembly processes.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, offering a balance between precision and cost-effectiveness.
  • Operating Temperature Range: The BZX84C3V0TA operates over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The BZX84C3V0TA is versatile and can be used in a multitude of electronic circuits. Some common applications include:

  • Voltage regulation in consumer electronics
  • Power supply stabilization
  • Protection circuits to prevent over-voltage conditions
  • Switching power supplies
  • Industrial electronics where precise voltage control is required

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C3V0TA is no exception. Each diode is manufactured to meet high standards of performance and reliability. The device is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its construction.

Conclusion

Whether you are designing a power management system, a protection circuit, or simply need precise voltage regulation, the BZX84C3V0TA Zener diode from Diodes Incorporated is a reliable and cost-effective solution. Its small size, power handling capabilities, and wide operating temperature range make it a versatile component for a broad range of electronic applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,805+ $0.0304 $115.6720
5,885+ $0.0295 $173.6075
8,100+ $0.0286 $231.6600
10,505+ $0.0275 $288.8875
14,020+ $0.0247 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess