EN
  • EN
  • DE

TPC8403

Part No TPC8403
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Field Effect Transistor Silicon P/N Channel MOS Type (P Channel U-MOSII/N Channel U-MOSII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375686-TPC8403
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8403 CAD Model

Description

The TPC8403 is an N-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for use in various power management and switching applications. It offers low on-resistance and fast switching speeds, making it suitable for efficient power control in electronic circuits.

Applications:

  • Load Switching: Used in various electronic circuits to switch power to different loads.
  • DC-DC Converters: Integral component in DC-DC converters to regulate voltage levels.
  • Power Management Circuits: Employed in power management systems for efficient power distribution and control.
  • Motor Control: Used in motor control circuits for switching and controlling motor operations.
  • Backlight Inverters: Used in backlight inverter circuits for controlling the brightness of displays.

Features:

  • N-Channel MOSFET: The device is an N-channel MOSFET, suitable for low-side switching applications.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power loss and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds, allowing for efficient operation in high-frequency circuits.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.
  • Compact Size: The compact size allows for use in space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss, resulting in improved energy efficiency.
  • Reduced Heat Dissipation: Lower power loss leads to reduced heat dissipation, enhancing the reliability of the system.
  • Faster Switching: Fast switching speeds enable efficient operation in high-frequency applications.
  • Simplified Circuit Design: Easy to integrate into various circuit designs due to its surface mount package.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.

Additional Details:

The TPC8403 typically features a drain-source voltage (VDSS) rating suitable for common power supply voltages. The gate-source voltage (VGSS) is also appropriately rated. The device is designed to operate within a specified temperature range, ensuring stable performance under various environmental conditions. Consult the datasheet for the specific RDS(on) values at different gate-source voltages and temperatures, as well as detailed thermal characteristics and maximum ratings.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess