EN
  • EN
  • DE

RTC63421MB

Part No RTC63421MB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 301966-RTC63421MB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC63421MB CAD Model

Description

The RTC63421MB is a real-time clock (RTC) module manufactured by Epson. Similar to the RTC63421M, it's designed for applications requiring accurate timekeeping and calendar functions, and is suitable for use in various electronic devices. The RTC63421MB provides reliable time and date information, even when the primary power source is unavailable, making it invaluable for data logging and other time-sensitive applications. It is designed for low power consumption to maximize battery life during backup operation.

Applications:

  • Consumer Electronics: Such as digital cameras, portable media players, and personal organizers.
  • Industrial Automation: In data acquisition systems, process controllers, and monitoring equipment.
  • Office Equipment: Including printers, scanners, and fax machines requiring accurate timestamps.
  • Point of Sale (POS) Systems: In cash registers, credit card terminals, and inventory management devices.
  • Automotive Applications: For car navigation systems, event data recorders, and vehicle tracking devices.
  • Embedded Systems: In any microcontroller-based project where accurate timekeeping is required.

Features:

  • Precise Timekeeping: Offers accurate tracking of time and date, ensuring reliable operation.
  • Low Power Operation: Extends battery life during backup mode, crucial for long-term data retention.
  • Calendar Functionality: Supports year, month, day, and day of week, including leap year correction.
  • Automatic Leap Year Adjustment: Simplifies calendar management and ensures accuracy over time.
  • Alarm Capability: Allows setting of alarms for specific events or time-based triggers.
  • I2C Serial Interface: Provides a standard interface for easy communication with microcontrollers.
  • Backup Battery Switchover: Automatically switches to backup power in case of main power failure.
  • Compact Footprint: Designed for space-constrained applications, minimizing board size.

Benefits:

  • Ensured Time Accuracy: Delivers precise time and date information, essential for data logging and scheduling.
  • Prolonged Battery Life: Reduces the need for frequent battery replacements, saving maintenance costs.
  • Simplified Integration: Easy to interface with microcontrollers and other system components.
  • Cost-Effective Solution: Provides a complete timekeeping solution without additional external components.
  • Enhanced System Reliability: Guarantees continuous timekeeping even during power outages.

Additional Details:

The RTC63421MB operates typically on a 3.0V power supply and features a built-in 32.768 kHz crystal oscillator for accurate timekeeping. The I2C interface allows for easy reading and writing of time and calendar data. The device provides an interrupt output signal that can be configured to trigger on alarm events. The operating temperature range is specified in the datasheet, and the device is available in a compact surface-mount package, minimizing PCB footprint. Internal registers store time, calendar, alarm settings, and control data. The device's extremely low backup current consumption contributes to long battery life. Consult the device datasheet for specific details on I2C addressing and register configurations.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4262 $59.6882
26+ $4.4525 $115.7650
41+ $4.3128 $176.8248
56+ $4.1742 $233.7552
72+ $4.0356 $290.5632
96+ $3.6175 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess