EN
  • EN
  • DE

BZX84C36TA

Part No BZX84C36TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Diode Zener 36V 350MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Height 1 mm
Impedance 90 Ω
Lead Free Contains Lead
Length 3.05 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 350 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Packaging Cut Tape
Peak Reverse Current 100 nA
Power Rating 350 mW
RoHS Compliant
Tolerance 5 %
Voltage Rating (DC) 36 V
Voltage Tolerance 5 %
Weight 200.998119 mg
Width 1.4 mm
Zener Voltage 36 V
Win Source Part Number 1050449-BZX84C36TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C36TA CAD Model

Description

The BZX84C36TA from Diodes Incorporated is a surface-mount Zener diode designed to offer excellent performance in a variety of applications. This Zener diode is commonly used for voltage regulation, providing a stable reference voltage, as well as in surge protection circuits to protect sensitive electronic components from voltage spikes.

Key Features

  • Nominal Zener Voltage: 36V - This Zener diode is designed to regulate voltage at 36 volts, making it suitable for a range of electronic circuits that require a stable voltage level.
  • Power Dissipation: 350mW - With a moderate power dissipation capacity, the BZX84C36TA can handle a fair amount of energy without overheating, ensuring durability and reliability in operation.
  • Package: SOT-23 - The compact SOT-23 package allows for high-density mounting and is ideal for space-constrained applications.
  • Tolerance: ±5% - The Zener voltage tolerance indicates the precision of the regulated voltage, and a ±5% tolerance provides a balance between precision and cost-effectiveness.
  • Operating Temperature Range: -55°C to +150°C - This wide operating temperature range ensures that the BZX84C36TA remains functional under extreme temperature conditions, making it suitable for industrial and automotive applications.

Applications

The BZX84C36TA is versatile and can be used in various applications, such as:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C36TA is manufactured to meet high standards of performance and reliability. Each diode is subjected to rigorous testing to ensure it meets the specified parameters and can withstand the demands of real-world applications.

Conclusion

In summary, the BZX84C36TA Zener diode from Diodes Incorporated is a reliable and efficient solution for voltage regulation and protection in a wide array of electronic circuits. Its small footprint, robust temperature range, and precision voltage control make it a valuable component for designers and engineers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess