EN
  • EN
  • DE

BZX84C13TA

Part No BZX84C13TA
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 13V 6.42% 30Ohm 350mW 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238895-BZX84C13TA
Popularity Low
Supply and Demand Status Balance
Family Name BZX84C13
Introduction Date November 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX84C13TA CAD Model

Description

Product Overview: BZX84C13TA - Zener Diode

The BZX84C13TA is a high-performance Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a nominal Zener voltage of 13V. This small-signal Zener diode is intended for use in a wide range of electronic applications, including voltage stabilization and voltage reference purposes. With its compact SOT-23 package, the BZX84C13TA is ideal for space-constrained applications, offering designers a perfect balance between size and functionality.

Key Features

  • Zener Voltage: The BZX84C13TA has a precise Zener voltage of 13 volts, which makes it suitable for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 350mW, this Zener diode can handle a moderate amount of power, making it robust enough for most low-power applications.
  • Package: Enclosed in a SOT-23 package, it not only saves space but also ensures ease of integration into a multitude of electronic circuits.
  • Low Leakage Current: The diode features a low leakage current, which enhances the overall efficiency of the device and makes it suitable for precision applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, providing reliable performance in diverse environmental conditions.

Applications

  • Power Supply Regulation
  • Overvoltage Protection
  • Voltage Reference in Analog Circuits
  • Switching Power Supplies
  • Consumer Electronics

The BZX84C13TA Zener diode from Diodes Incorporated is a versatile component that offers designers a practical solution for voltage regulation in their circuits. Whether you're working on power management, signal processing, or consumer electronics, the BZX84C13TA provides a reliable and efficient performance. Its small footprint and robust design make it an excellent choice for modern electronic applications where space and power efficiency are crucial.

With its precise voltage regulation and high reliability, the BZX84C13TA stands out as a superior choice for engineers looking to enhance the stability and performance of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess