EN
  • EN
  • DE

UCC2809PW-1G4

Part No UCC2809PW-1G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage 8 V ~ 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 1276238-UCC2809PW-1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2809
Introduction Date December 01, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC2809PW-1G4 CAD Model

Description

UCC2809PW-1G4 - Texas Instruments

The UCC2809PW-1G4 is a low-power, BiCMOS current-mode pulse-width modulation (PWM) controller from Texas Instruments designed for a wide range of power supply applications. This versatile controller is specifically engineered to provide efficient power management and is housed in a 14-pin TSSOP package for a compact footprint on printed circuit boards.

Key Features

  • Adjustable Operating Frequency: The UCC2809PW-1G4 can operate at frequencies up to 1 MHz, allowing designers to optimize their power supply for performance or for component size.
  • Low Startup and Operating Current: With a startup current of typically 0.5 µA and an operating current of 1 mA, this device helps in reducing power consumption, making it suitable for energy-sensitive applications.
  • Current-Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which enhances the overall stability and responsiveness of the power supply.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing characteristics across the entire range of operating temperatures.
  • Internal Slope Compensation: Adds stability to the power supply by compensating for the inherent reduction in loop gain at duty cycles above 50%.
  • Automatic Feed-Forward Compensation: This feature helps to maintain stability and performance over a wide range of input voltages.
  • Shutdown Capability: The UCC2809PW-1G4 includes a shutdown pin that allows the controller to be turned off, reducing power consumption to a negligible level.

Applications

The UCC2809PW-1G4 is suitable for a variety of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Telecom power systems
  • Portable devices
  • Green electronics

With its combination of low-power operation, high-frequency capability, and current-mode control, the UCC2809PW-1G4 from Texas Instruments is an excellent choice for designers looking to create efficient, reliable, and compact power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1262 $53.6406
30+ $3.3856 $101.5680
46+ $3.2798 $150.8708
64+ $3.1740 $203.1360
82+ $3.0682 $251.5924
110+ $2.7508 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess