EN
  • EN
  • DE

BZT52C3V9S-7

Part No BZT52C3V9S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 3.9 V 200 mW ±5% Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name BZT52C3V9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C3V9S, BZT52C3V9SDICT, BZT52C3V9SDITR, BZT52C3V9STR, BZT52C3V9SCT, BZT52C3V9STR-ND, BZT52C3V9S7, BZT52C3V9SCT-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865221-BZT52C3V9S-7
Ultra Librarian 3D Model Ultra Librarian BZT52C3V9S-7 CAD Model

Description

The BZT52C3V9S-7 is a high-performance Zener diode from Diodes Incorporated, designed for a wide range of applications. This surface-mount device (SMD) is engineered to provide a precise voltage reference with a nominal Zener voltage of 3.9 volts, making it an ideal choice for voltage regulation and stabilization tasks in compact electronic circuits.

Key Features:

  • Low Zener Impedance: The BZT52C3V9S-7 boasts a low dynamic impedance, ensuring stable performance across its operating range.
  • High Stability: With its tight voltage tolerance, this Zener diode provides reliable voltage regulation, maintaining a consistent output even under varying conditions.
  • Power Dissipation: Capable of handling up to 410 mW of power dissipation, it can tolerate reasonable levels of power without compromising its performance or longevity.
  • Compact SOD-323 Package: The small form factor of the SOD-323 package makes it suitable for high-density circuit designs where space is at a premium.
  • Wide Operating Temperature Range: This diode operates effectively across a broad temperature range from -55°C to +150°C, catering to applications that may experience extreme environmental conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the BZT52C3V9S-7 is lead-free and RoHS compliant, minimizing its ecological footprint.

Applications:

The versatile nature of the BZT52C3V9S-7 Zener diode allows it to be used in various electronic applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Portable devices
  • Computer peripherals
  • Industrial controls

With its robust design and precise voltage control, the BZT52C3V9S-7 from Diodes Incorporated is a reliable component for engineers and designers looking to ensure consistent performance and protection for their electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess