EN
  • EN
  • DE

BZT52C36LP-7

Part No BZT52C36LP-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Ultra-Small Leadless Surface Mount Package Ideally Suited for Automated Assembly Processes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±6%
Power - Max 250mW
Impedance (Maximum) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 100nA @ 25.2V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package 2-UFDFN
Manufacturer Package X1-DFN1006-2
Win Source Part Number 1157309-BZT52C36LP-7
Manufacturer Homepage www.diodes.com
Family Name BZT52C36LP
Introduction Date August 13, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C36LP-7 CAD Model

Description

Product Overview: BZT52C36LP-7

The BZT52C36LP-7 is a high-performance surface-mount Zener diode, expertly crafted by Diodes Incorporated to offer voltage regulation in a compact, low-profile package. This Zener diode is designed to fit the stringent requirements of modern electronic devices, providing a nominal Zener voltage of 36V with precision tolerance. Its low-power operation and high stability make it an ideal choice for a variety of applications ranging from power management to voltage reference purposes.

Key Features

  • Zener Voltage: The device features a 36V nominal Zener voltage, making it suitable for a wide range of voltage regulation tasks within electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, the BZT52C36LP-7 is capable of handling moderate levels of power without compromising performance.
  • Package: The diode comes in a SOD-882 package, which is known for its small footprint and low profile, perfect for space-constrained applications.
  • Tolerance: Precision tolerance is guaranteed by Diodes Incorporated, ensuring reliable and consistent performance across various devices and applications.
  • Operating Temperature Range: The device can operate effectively over a wide temperature range, ensuring reliability in diverse operating conditions.

Applications

The BZT52C36LP-7 Zener diode is versatile and can be used in various electronic applications. Some of the typical applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computers and peripherals
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The BZT52C36LP-7 is no exception, manufactured with the highest standards to ensure it meets the needs of even the most demanding applications. It is RoHS compliant, reflecting the company's dedication to environmental responsibility and the production of safe, durable, and ecologically sound components.

For designers and engineers looking for a reliable Zener diode that combines high performance with a small footprint, the BZT52C36LP-7 from Diodes Incorporated presents an excellent solution that is both effective and economical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess