EN
  • EN
  • DE

BSS138V

Part No BSS138V
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 237377-BSS138V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS138V CAD Model

Description

Introducing the BSS138V N-Channel Logic Level Enhancement Mode Field Effect Transistor

The BSS138V is a high-performance, N-channel logic level enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This compact and efficient transistor is an ideal choice for a wide range of applications, particularly where space is at a premium and low on-resistance is required.

The BSS138V is built with advanced trench MOSFET technology, which enables it to offer excellent on-state resistance (R<sub>DS(on)) while maintaining low gate charge and capacitance. This results in a device that not only provides high efficiency but also supports fast switching speeds. With its logic level gate drive, this transistor can be directly driven by a microcontroller or logic IC, simplifying circuit design and reducing component count.

Key features of the BSS138V include:

  • Low On-Resistance: It has a low threshold voltage and low R<sub>DS(on), which ensures minimal conduction losses and improved overall efficiency.
  • High-Speed Switching: The fast switching characteristics of the BSS138V make it suitable for high-speed applications, such as switching converters and power management circuits.
  • Logic Level Drive: This device can be controlled at logic level voltages, making it compatible with modern microcontrollers without the need for level shifters.
  • SOT-23 Package: The BSS138V comes in a small SOT-23 package, which is highly beneficial for space-constrained applications.
  • RoHS Compliant: Adhering to environmental standards, the BSS138V is RoHS compliant, ensuring that it meets current regulations for hazardous substances.

Applications for the BSS138V are diverse and include:

  • Load/Power Switching
  • DC-DC Converters
  • Battery Management Systems
  • Charge and Discharge Switching for Battery Protection
  • Logic Level Shifters

With its combination of low on-resistance, high-speed switching, and logic level compatibility, the BSS138V from Diodes Incorporated is an excellent choice for designers who require a reliable and efficient solution for their switching applications. Whether you're working on power management, battery protection, or any other application that demands a high-performance N-channel MOSFET, the BSS138V is sure to meet your needs.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess