EN
  • EN
  • DE

BCX5616TC

Part No BCX5616TC
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Collector Base Voltage (VCBO) 100 V
Collector Emitter Voltage (VCEO) 80 V
Max Collector Current 1 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 1 W
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 4
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 974012-BCX5616TC
Categories RF Transistors(BJT)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCX5616TC CAD Model

Description

The BCX5616TC from Diodes Incorporated is a high-performance NPN bipolar transistor designed to deliver reliable and efficient performance for a wide range of applications. This versatile component is ideal for switching and amplification purposes, making it a valuable part of any electronic circuit.

Key Features

  • Transistor Type: NPN - This allows for efficient current control in a variety of electronic circuits.
  • Collector-Emitter Voltage (VCEO): The BCX5616TC can handle a maximum voltage of 80V between the collector and emitter, providing a good margin for high-voltage applications.
  • Collector Current (IC): It supports a continuous collector current of up to 1A, making it suitable for moderate power handling requirements.
  • Power Dissipation (Pd): With a power dissipation of 1W, it can manage a fair amount of power without overheating, ensuring stable operation.
  • DC Current Gain (hFE): The device offers a high DC current gain, which means it requires a relatively small base current to control a larger collector current.
  • Package: The BCX5616TC comes in a surface-mount SOT-23 package, which is widely used and ideal for automated assembly processes.

Applications

The BCX5616TC is designed for general-purpose use in a variety of electronic circuits. It is particularly well-suited for:

  • Switching applications
  • Amplification circuits
  • Power management
  • Signal processing
  • Linear and digital integrated circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the BCX5616TC is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this transistor is designed to meet the stringent requirements of the electronics industry.

Ordering Information

The BCX5616TC is available for order now. For detailed specifications, pricing, and availability, please visit the Diodes Incorporated website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,110W,2.7-2.9GHZ,100US
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess