EN
  • EN
  • DE

BCV28TA

Part No BCV28TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Collector Base Voltage (VCBO) 40 V
Collector Emitter Voltage (VCEO) 30 V
Element Configuration Single
Emitter Base Voltage (VEBO) 10 V
Max Collector Current 500 mA
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Polarity PNP
RoHS Non-Compliant
Win Source Part Number 1048921-BCV28TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCV28TA CAD Model

Description

The BCV28TA from Diodes Incorporated is a high-performance NPN Darlington transistor designed for applications requiring a high current gain at low collector currents. It's an ideal choice for automation controllers, power regulation circuits, and as a driver for relay coils or LEDs in various electronic projects.

Key Features:

  • High Current Gain: This transistor provides a high collector current gain (hFE), which makes it highly effective for amplifying weak signals in electronic circuits.
  • Low Collector-Emitter Saturation Voltage: The BCV28TA offers a low saturation voltage, ensuring efficient operation with minimal power loss, making it suitable for battery-operated devices.
  • High Collector Current: With the ability to handle a substantial collector current, this transistor can drive larger loads, making it versatile for a wide range of applications.
  • Complementary PNP Type: Diodes Incorporated also provides a complementary PNP type, allowing for easy implementation in push-pull configurations and other circuit topologies requiring complementary transistor pairs.
  • RoHS Compliant: The BCV28TA is compliant with the RoHS directive, which means it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in consumer electronics.

Applications:

The BCV28TA is suitable for a variety of applications, including:

  • Signal amplification in audio devices.
  • Power management modules.
  • Motor control circuits.
  • Switching operations in industrial electronics.
  • LED driving solutions.

Technical Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) 30V
Collector Current (IC) 500mA
Power Dissipation (PD) 1.2W
DC Current Gain (hFE) 2000 (min) at IC = 100mA
Operating Temperature Range -55°C to +150°C

With its combination of high gain, low saturation voltage, and ability to handle significant power, the BCV28TA from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient solution for their electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess