EN
  • EN
  • DE

BAV99WQ-7-F

Part No BAV99WQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 150MA SOT323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 36 Weeks
Features Diode Array 1 Pair Series Connection Standard 75 V 150mA Surface Mount SC-70, SOT-323
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name BAV99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-BAV99WQ-7-FCT, BAV99WQ-7-F-ND, 31-BAV99WQ-7-FTR, Q11514703, 31-BAV99WQ-7-FDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844070-BAV99WQ-7-F
Ultra Librarian 3D Model Ultra Librarian BAV99WQ-7-F CAD Model

Description

BAV99WQ-7-F High-Speed Switching Diode from Diodes Incorporated

The BAV99WQ-7-F is a versatile and reliable high-speed switching diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This diode is widely used in electronic circuits for its fast switching capabilities and high efficiency. The BAV99WQ-7-F offers a compact form factor, making it suitable for high-density circuit designs.

Key Features

  • Switching Speed: The BAV99WQ-7-F provides ultra-fast switching with a reverse recovery time of typically 4ns, making it ideal for high-frequency applications.
  • Dual Diodes: This product features two diodes in a series configuration, encapsulated in a small SOT-323 package, allowing for a reduction in board space and component count.
  • Low Leakage Current: It has a low leakage current of 2.5µA, contributing to the overall efficiency of the circuit in which it is used.
  • High Voltage Rating: With a repetitive peak reverse voltage of 70V, it is suitable for working in circuits with higher operating voltages.
  • Lead-Free and RoHS Compliant: The BAV99WQ-7-F is environmentally friendly, adhering to the Restriction of Hazardous Substances Directive (RoHS), which makes it suitable for use in a wide range of consumer and industrial products.

Applications

The BAV99WQ-7-F is designed for general-purpose high-speed switching applications and is commonly used in:

  • Power management systems
  • Logic circuits
  • Signal processing
  • Switching power supplies
  • Converters and inverters

Product Specifications

With its SOT-323 package, the BAV99WQ-7-F is optimized for automated assembly processes. The product's compact footprint and low profile make it an excellent choice for portable electronic devices where space is at a premium. It offers continuous forward current of 215mA and power dissipation of 200mW, ensuring reliable performance in a variety of applications.

For designers and engineers looking for a high-speed switching solution, the BAV99WQ-7-F from Diodes Incorporated provides a blend of performance, efficiency, and compactness, making it a go-to component in the design of modern electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess