EN
  • EN
  • DE

YB-TG19201080S13A-C-A

Part No YB-TG19201080S13A-C-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays + PCAP Touch Screens And Panels
Description 13.3" TFT + CTP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 13.3" TFT(IPS) + CTPT(G+G) Module
Resolution 1920 x 1080
Module Brightness 340cd/m²
Working Temperature -20-70℃
Touch IC ILI2510
Interface TFT- LVDS ; CTP-I²C
Bonding Air Gap
Ultra Librarian 3D Model Ultra Librarian YB-TG19201080S13A-C-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
4.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
5.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
1.44" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
12.8" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
17.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
15.6" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.97" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
10.1" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" TFT + CTP Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess