EN
  • EN
  • DE

BAV70-13-01-F

Part No BAV70-13-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Rectifier Diode Small Signal Switching 75V 0.3A 4ns 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100070
Win Source Part Number 1048290-BAV70-13-01-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAV70-13-01-F CAD Model

Description

Product Overview: BAV70-13-01-F from Diodes Incorporated

The BAV70-13-01-F is a high-performance, dual series switching diode, expertly crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to meet the rigorous demands of high-speed switching applications in modern electronic circuits. It is housed in an ultra-small SOT-23 surface-mount package, which is highly valued for its space-saving footprint and compatibility with automated assembly processes.

Key Features:

  • Diode Configuration: The BAV70-13-01-F features a dual series configuration, allowing for efficient switching performance and the ability to handle high-speed operations.
  • Peak Repetitive Reverse Voltage: This diode can withstand a maximum repetitive reverse voltage of 70V, ensuring stable operation under various conditions.
  • Forward Continuous Current: With a forward continuous current of 200mA, the BAV70-13-01-F can handle a substantial amount of current during operation.
  • Power Dissipation: It has a power dissipation of 200mW, which contributes to its reliability and longevity in demanding applications.
  • Fast Switching Speed: The device boasts an impressive switching speed, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves overall efficiency in the circuit.

Applications:

The BAV70-13-01-F is ideal for a wide range of applications, including:

  • High-speed switching in digital circuits
  • Voltage clamping
  • Protection circuits
  • Logic systems
  • Signal processing

Quality and Reliability:

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The BAV70-13-01-F is no exception, with its robust construction and adherence to stringent industry standards. It is RoHS compliant, ensuring that it meets the latest environmental regulations by avoiding the use of hazardous substances.

In summary, the BAV70-13-01-F from Diodes Incorporated is a versatile and reliable choice for designers looking for a compact, high-speed switching solution. Its technical specifications and performance characteristics make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0247 $57.7980
5,685+ $0.0203 $115.4055
8,775+ $0.0198 $173.7450
12,125+ $0.0191 $231.5875
15,625+ $0.0185 $289.0625
20,980+ $0.0166 $348.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,210 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess