EN
  • EN
  • DE

FCS-N3/4A4-NA-H1141

Part No FCS-N3/4A4-NA-H1141
Manufacturer TURCK
Catalog OEM Parts (F - I)
Description Turck, FCS-N3/4A4-NA-H1141 (M6871304)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1044069-FCS-N3/4A4-NA-H1141
Categories OEM Parts(F-I)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCS-N3/4A4-NA-H1141 CAD Model

Description

The FCS-N3/4A4-NA-H1141 is a flow sensor manufactured by TURCK, a leading provider of industrial automation solutions. This flow sensor is designed to accurately measure the flow rate of liquids or gases in a variety of industrial applications. TURCK's flow sensors are known for their robust construction and reliable performance in harsh environments.

Applications

  • Cooling Systems: Used to monitor the flow rate of coolant in industrial cooling systems, ensuring optimal cooling performance.
  • Lubrication Systems: Employed in lubrication systems to ensure proper lubrication of machinery and equipment.
  • Water Treatment Plants: Integrated into water treatment plants to monitor the flow rate of water and chemicals.
  • Chemical Processing: Used in chemical processing plants to monitor the flow rate of various chemicals.
  • Food and Beverage Industry: Found in food and beverage processing plants to monitor the flow rate of ingredients and products.

Features

  • Robust Housing: Designed with a rugged housing to withstand harsh industrial environments.
  • Accurate Measurement: Provides accurate and reliable flow rate measurements.
  • Adjustable Switching Point: Allows for easy adjustment of the switching point to meet specific application requirements.
  • LED Indication: Features LED indicators for visual indication of the switching status.
  • Process Connection: Equipped with a standard process connection for easy installation.
  • Temperature Compensation: Compensates for temperature variations to ensure accurate measurements over a wide temperature range.
  • IO-Link Communication: Supports IO-Link communication for easy integration with industrial automation systems.

Benefits

  • Improved Process Control: Accurate flow rate measurements enable precise control of industrial processes.
  • Reduced Downtime: Reliable performance minimizes downtime and maintenance costs.
  • Increased Efficiency: Optimal flow control improves efficiency and reduces waste.
  • Easy Installation: Standard process connection simplifies installation.
  • Remote Monitoring: IO-Link communication allows for remote monitoring and diagnostics.

Additional Details

The FCS-N3/4A4-NA-H1141 flow sensor typically operates on the calorimetric principle, where a heated sensor measures the heat transfer caused by the flowing medium. The output signal is proportional to the flow rate. The sensor is typically calibrated for specific fluids or gases, and the calibration data is stored in the sensor's memory. TURCK provides detailed datasheets and application notes to assist engineers in selecting and implementing their flow sensors.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess