EN
  • EN
  • DE

BAS40TW-7

Part No BAS40TW-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 3 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1V at 40mA
Speed Small Signal =
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage at Vr 200nA at 30V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Family Part Number BAS40TW
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752210-BAS40TW-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40TW-7 CAD Model

Description

Diodes Incorporated BAS40TW-7 Schottky Diode

The BAS40TW-7 is a high-performance Schottky barrier diode designed by Diodes Incorporated, renowned for its efficiency and reliability. This diode is specifically engineered to offer a fast switching speed and a low forward voltage drop, making it a perfect choice for high-frequency applications and situations where energy efficiency is paramount.

The BAS40TW-7 features two diodes with a common cathode configuration, encapsulated in a compact SOT-363 package. This small footprint allows for high-density mounting on PCBs, which is essential for modern electronic devices that demand miniaturization without compromising on performance.

With its continuous forward current of 200mA and its low forward voltage drop, typically around 0.32V at 1mA, the BAS40TW-7 provides excellent conduction characteristics. The device's low power loss and high efficiency are critical attributes for power management in portable devices, such as smartphones, tablets, and laptops, as well as in solar cell applications, voltage clamping, and protection circuits.

The BAS40TW-7 is also characterized by its reverse voltage of 40V, which ensures that the diode can handle significant voltage stress during operation. Its fast reverse recovery time is ideal for high-speed switching applications, and the device's low leakage current helps to maintain the integrity of the signal and reduces power loss.

Robust by design, the BAS40TW-7 is built to withstand harsh conditions and is compliant with RoHS and Green standards, making it an environmentally friendly choice. The device's operating temperature range of -55°C to +150°C allows it to perform reliably in a wide range of environmental conditions, ensuring that it can be integrated into a variety of industrial and commercial applications.

Whether used in switching power supplies, DC-DC converters, or as a freewheeling diode, the BAS40TW-7 from Diodes Incorporated is an excellent choice for designers looking for a diode that combines efficiency, reliability, and compactness.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0921 $50.1945
1,325+ $0.0756 $100.1700
2,050+ $0.0733 $150.2650
2,825+ $0.0709 $200.2925
3,650+ $0.0685 $250.0250
4,890+ $0.0614 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,405 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess