EN
  • EN
  • DE

BAS28-7

Part No BAS28-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 85V 215MA SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 2 Independent Standard 85 V 215mA (DC) Surface Mount TO-253-4, TO-253AA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-253-4, TO-253AA
Case / Package SOT-143
Family Name BAS28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS28-7DIDKR, BAS28-7DITR, BAS28-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863437-BAS28-7
Ultra Librarian 3D Model Ultra Librarian BAS28-7 CAD Model

Description

Product Overview: BAS28-7 from Diodes Incorporated

The BAS28-7 is a high-quality, high-speed switching diode from Diodes Incorporated, engineered to meet the needs of modern electronic applications. This small-signal diode is designed for high-speed switching operations, making it an ideal component for a wide range of electronic circuits including inverters, converters, and high-frequency rectification processes.

Key Features

  • Fast Switching Speed: The BAS28-7 is optimized for quick transitions, enabling efficient operation in high-speed switching applications.
  • Low Capacitance: With its low diode capacitance, this component ensures minimal signal distortion and is suitable for high-frequency applications.
  • High Reverse Voltage: It can withstand a high reverse voltage, offering robust performance and reliability in demanding situations.
  • Surface Mount Package: The BAS28-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for automated assembly processes.

Applications

The BAS28-7 is versatile and can be used across various electronic segments. It is commonly found in:

  • Switching power supplies
  • DC-DC converters
  • High-frequency rectifiers
  • Sampling circuits
  • Logic circuits
  • Portable devices

Product Specifications

The BAS28-7 boasts an impressive set of specifications that make it suitable for a broad range of applications:

  • Package Type: SOT-23
  • Maximum Repetitive Reverse Voltage (Vrrm): 85V
  • Forward Continuous Current (If): 200mA
  • Power Dissipation (Pd): 225mW
  • Operating Temperature Range: -55°C to +150°C

With its exceptional performance and reliability, the BAS28-7 from Diodes Incorporated is a superior choice for designers looking to enhance the efficiency and speed of their electronic circuits.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess