EN
  • EN
  • DE

BAS16Q-7-F

Part No BAS16Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SWITCHING DIODE / Rectifier Diode Small Signal Switching 75V 0.3A 4ns Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231331-BAS16Q-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BAS16Q
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BAS16Q-7-F CAD Model

Description

Diodes Incorporated BAS16Q-7-F High-Speed Switching Diode

The BAS16Q-7-F from Diodes Incorporated is a high-speed switching diode that offers a blend of efficiency and reliability for a wide range of applications. This versatile component is engineered to meet the requirements of high-speed switching circuits, where fast switching times and low capacitance are essential.

Constructed with a silicon epitaxial planar structure, the BAS16Q-7-F is designed to handle continuous reverse voltages of up to 100V, making it suitable for high-voltage applications. It features a low forward voltage drop (typically 1.25V at 10mA), which contributes to its energy efficiency by minimizing power loss during operation.

The BAS16Q-7-F is housed in a compact SOD-523 package, which is characterized by its small size and low profile, making it an excellent choice for space-constrained designs. Despite its diminutive size, this diode is robust, with a continuous forward current rating of 200mA and a peak forward surge current of 625mA, ensuring it can handle high transient currents without damage.

With its fast reverse recovery time of typically 4ns, the BAS16Q-7-F is ideal for high-frequency applications, including inverters, converters, and signal processing where speed is critical. Its low leakage current and high breakdown voltage provide a stable performance that designers can rely on.

The BAS16Q-7-F is also characterized by its low capacitance, typically 2pF, which minimizes the effect of unwanted parasitic capacitance on high-speed signals, ensuring signal integrity and reducing noise in electronic circuits.

Compliant with RoHS and Green standards, the BAS16Q-7-F is environmentally friendly and suitable for use in commercial, industrial, and automotive applications that require compliance with stringent environmental regulations. Its lead-free finish and halogen-free construction make it a sustainable choice for modern electronic designs.

In summary, the Diodes Incorporated BAS16Q-7-F is a high-performance switching diode that offers fast switching speeds, low power loss, and high reliability in a compact, environmentally friendly package. It is an ideal choice for designers looking to enhance the efficiency and performance of their high-speed switching applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0390 $50.1150
3,125+ $0.0320 $100.0000
4,840+ $0.0310 $150.0400
6,670+ $0.0300 $200.1000
8,625+ $0.0290 $250.1250
11,540+ $0.0260 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,550 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess