EN
  • EN
  • DE

B330A

Part No B330A
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 3.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1150634-B330A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B330A CAD Model

Description

The B330A from Diodes Incorporated is a robust Schottky barrier rectifier designed for high-efficiency power management applications. This surface-mount diode offers a forward current of 3.0A with a low forward voltage drop, ensuring minimal power loss and improved system efficiency. It is a popular choice in switching power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • High Current Capability: The B330A can handle a continuous forward current of 3.0A, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.71V, this rectifier ensures low power dissipation and improves overall efficiency.
  • Power and Heat Management: The B330A comes in a DO-214AA package, which provides excellent thermal performance and a compact footprint for space-sensitive applications.
  • High Surge Capability: It is capable of withstanding high surge currents, which is critical for protecting circuits during momentary overloads.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the Restriction of Hazardous Substances Directive (RoHS).

Applications

The B330A is ideal for a range of applications that require efficient power management. It is commonly used in:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • Portable devices
  • LED lighting
  • Solar power inverters

Technical Specifications

Parameter Value
Forward Continuous Current (If) 3.0A
Maximum Recurrent Peak Reverse Voltage (Vrrm) 30V
Forward Voltage Drop (Vf) 0.71V at 3.0A
Operating Temperature Range -65°C to +125°C
Package / Case DO-214AA (SMB)

The B330A Schottky barrier rectifier is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. With its combination of efficiency, reliability, and environmental compliance, the B330A is an excellent choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess