EN
  • EN
  • DE

UPD76F0012GD

Part No UPD76F0012GD
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394368-UPD76F0012GD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD76F0012GD CAD Model

Description

The UPD76F0012GD is a microcontroller from Renesas Electronics (formerly NEC Electronics). It belongs to a family of microcontrollers designed for embedded applications requiring a balance of processing power, memory, and peripheral features. Due to limited publicly available documentation, a comprehensive description is challenging; however, based on similar devices, we can infer likely characteristics and applications.

Applications

  • Industrial Control Systems: Likely used in various industrial control equipment, such as programmable logic controllers (PLCs), motor control systems, and sensor interfaces.
  • Consumer Electronics: Could be employed in consumer appliances like washing machines, refrigerators, and air conditioners for managing functions like temperature control, motor operation, and user interface.
  • Automotive Applications: Embedded within automotive systems for tasks such as body control, lighting management, and simple sensor data processing.
  • Medical Devices: Found in medical equipment, potentially in monitoring devices or diagnostic tools, where reliable and real-time processing is needed.
  • Metering Systems: Integration into smart meters for energy, water, or gas consumption monitoring and data communication.

Features

  • Microcontroller Core: Features a Renesas proprietary or industry-standard core (details depend on the specific family).
  • Flash Memory: Embedded flash memory for storing program code, enabling in-system programming and updates.
  • RAM: Internal RAM for data storage and processing.
  • Timers/Counters: Multiple timers and counters for implementing real-time control and timing functions.
  • Communication Interfaces: Includes serial communication interfaces like UART, SPI, and I2C for connecting to other devices and peripherals.
  • Analog-to-Digital Converter (ADC): An ADC for converting analog signals from sensors into digital data for processing.
  • Digital-to-Analog Converter (DAC): A DAC might be present for generating analog output signals.
  • GPIO Pins: General-purpose input/output pins for interfacing with external components and devices.
  • Interrupt Controller: An interrupt controller for handling interrupts from various sources, enabling responsive system behavior.
  • Low-Power Modes: Support for low-power operation to minimize energy consumption in battery-powered or energy-sensitive applications.

Benefits

  • Integration: Combines processing power, memory, and peripherals into a single chip, reducing system size and cost.
  • Flexibility: Programmable flash memory allows for easy customization and updates.
  • Real-Time Control: Timers and interrupt capabilities enable precise real-time control in embedded systems.
  • Connectivity: Serial communication interfaces facilitate communication with other devices and networks.
  • Energy Efficiency: Low-power modes minimize energy consumption, extending battery life in portable devices.
  • Reliability: Designed for reliable operation in harsh industrial and automotive environments.

Additional Details

Specific technical specifications like clock speed, memory size, and peripheral details would be documented in the device's datasheet. The package type (e.g., QFP, LQFP) determines the physical dimensions and pin configuration. Compatibility with specific development tools and compilers is crucial for software development and debugging.

You May Also Be Interested in

NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $26.6863
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $1.9566
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess