EN
  • EN
  • DE

AZV3002S-13

Part No AZV3002S-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 30mV
Current - Input Bias (Max) 1pA
Current - Output (Typ) 68mA
Current - Quiescent (Max) 9µA (Typ)
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.8µs
Hysteresis 13mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SO
Base Product Number AZV3002
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843157-AZV3002S-13
Ultra Librarian 3D Model Ultra Librarian AZV3002S-13 CAD Model

Description

Introducing the AZV3002S-13 from Diodes Incorporated

The AZV3002S-13 is a high-precision, low-power operational amplifier (op-amp) that is part of Diodes Incorporated's extensive range of semiconductor products. This op-amp is designed to offer a perfect blend of performance and power efficiency, making it an ideal choice for a wide array of applications, including sensor interfacing, portable devices, and other battery-operated equipment.

With its ultra-low input offset voltage and reduced power consumption, the AZV3002S-13 ensures accurate signal amplification without compromising battery life. This makes it particularly suitable for applications that require precise signal conditioning with minimal power draw.

Key Features:

  • Low Input Offset Voltage: The AZV3002S-13 boasts an impressive input offset voltage that enhances the accuracy of signal amplification, ensuring that the output closely mirrors the input signal without significant deviation.
  • Low Power Consumption: Designed for power-sensitive applications, this op-amp consumes minimal power, which helps to extend the life of battery-powered devices.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, facilitating a wide range of frequencies to be amplified without loss of fidelity, making it versatile for various signal processing tasks.
  • Single Supply Operation: The AZV3002S-13 can operate from a single power supply, simplifying the power design in many circuit configurations and reducing the overall component count.
  • Extended Temperature Range: It is capable of operating over an extended temperature range, ensuring reliable performance in environments that experience temperature fluctuations.

Applications:

The AZV3002S-13 is designed for use in a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Analog-to-digital converter (ADC) buffers
  • Active filters
  • Medical devices
  • Instrumentation

Diodes Incorporated's commitment to quality and performance is evident in the AZV3002S-13 operational amplifier. With its precise signal amplification and low power draw, this op-amp is an excellent choice for designers who require a reliable component that delivers consistent performance without draining the power source.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0843 $50.1585
1,450+ $0.0692 $100.3400
2,240+ $0.0670 $150.0800
3,090+ $0.0648 $200.2320
3,990+ $0.0627 $250.1730
5,340+ $0.0562 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess