EN
  • EN
  • DE

AZV3002RL-7

Part No AZV3002RL-7
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMP DUAL PP U-FLGA1616-8 / Comparator General Purpose Push-Pull U-FLGA1616-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Diodes Incorporated
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 30mV
Current - Input Bias (Max) 1pA
Current - Output (Typ) 68mA
Current - Quiescent (Max) 6µA (Typ)
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.8µs
Hysteresis 13mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-UFLGA
Mounting SMD (SMT)
Supplier Device Package U-FLGA1616-8
Base Product Number AZV3002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AZV3002RL-7DICT,AZV3002RL-7DITR,AZV3002RL-7DIDKR
Standard Package 3,000
Win Source Part Number 1132212-AZV3002RL-7
Ultra Librarian 3D Model Ultra Librarian AZV3002RL-7 CAD Model

Description

Introducing the AZV3002RL-7 from Diodes Incorporated

The AZV3002RL-7 is a cutting-edge dual comparator integrated circuit (IC) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance IC is designed to cater to a wide range of applications requiring precision voltage comparison. It is an ideal choice for applications such as battery management systems, voltage monitoring circuits, and level shifters, among others.

The AZV3002RL-7 boasts an impressive operating voltage range from 2.5V to 5.5V, making it versatile for use in both 3V and 5V systems. This flexibility ensures that the device can be integrated into a variety of electronic systems without the need for additional voltage regulation components. Furthermore, the low supply current of just 9μA (typical) at VDD = 3V ensures energy-efficient operation, which is crucial for battery-powered and portable devices.

Featuring a push-pull output stage, the AZV3002RL-7 eliminates the need for external pull-up resistors, simplifying design and reducing component count. This translates into a more compact and cost-effective solution for system designers. The IC's fast response time with propagation delays as low as 200ns provides quick and accurate signal processing, which is essential for real-time applications.

For enhanced reliability, the AZV3002RL-7 is designed with input bias currents as low as 1pA, which minimizes the effect on the rest of the circuit and ensures stable operation over time. Additionally, the device is capable of operating over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments where temperature extremes are common.

Available in a compact SOT-23-8 package, the AZV3002RL-7 is designed for space-constrained applications. Its small footprint allows for high-density PCB layouts, which is advantageous for modern compact electronics. Diodes Incorporated's commitment to quality is reflected in this product's compliance with RoHS and Green standards, ensuring an environmentally friendly and sustainable choice for electronics manufacturers.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the AZV3002RL-7 from Diodes Incorporated is a reliable and efficient solution for your voltage comparison needs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,650 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess