EN
  • EN
  • DE

AZV3001FZ4-7

Part No AZV3001FZ4-7
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description Single/Dual Channel Low Voltage Push-Pull Output Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel - TR
Number of Elements 1
Output Type Push-Pull
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 0.5mV (Typ)
Current - Input Bias (Maximum) 1pA
Current - Output (Typ) 68mA
Maximum Quiescent Current 6μA (Typ)
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 0.8μs (Typ)
Hysteresis 13mV
Operating Temperature Range -40°C ~ 85°C
Package 6-XFDFN
Mounting SMD
Manufacturer Package X2-DFN1410-6
Win Source Part Number 1150399-AZV3001FZ4-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Family Name AZV3001
Introduction Date March 03, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AZV3001FZ4-7 CAD Model

Description

The AZV3001FZ4-7 is a high-performance, precision operational amplifier brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This op-amp is designed to offer a blend of features that make it ideal for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Offset Voltage: The AZV3001FZ4-7 boasts an ultra-low input offset voltage, which significantly improves accuracy in signal processing applications.
  • High Gain Bandwidth Product: With its high-frequency performance, this op-amp is capable of working in applications that require fast signal amplification.
  • Single Supply Operation: Designed for single-supply operation, it can function within a wide range of power supply voltages, adding to its versatility.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AZV3001FZ4-7 allows for a wider dynamic range, making it suitable for battery-operated devices.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for portable and energy-sensitive applications.
  • Extended Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the AZV3001FZ4-7 allows it to be used in multiple applications. It is particularly useful in precision analog circuits, such as active filters, voltage references, and bridge amplifiers. Additionally, its low power consumption and wide supply range make it an excellent choice for battery-powered devices, portable instrumentation, and power supply control systems.

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The AZV3001FZ4-7 is manufactured using advanced semiconductor processes, ensuring that each unit meets the stringent requirements for performance and durability. This product is available in a compact SOT-23 package, making it suitable for space-constrained applications while providing robust performance.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1819 $50.0225
670+ $0.1493 $100.0310
1,040+ $0.1446 $150.3840
1,430+ $0.1400 $200.2000
1,850+ $0.1353 $250.3050
2,475+ $0.1213 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,027 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess