EN
  • EN
  • DE

AZ75232M-E1

Part No AZ75232M-E1
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description MULTIPLE RS-232 DRIVERS AND RECEIVERS / RS-232 Drivers and Receivers Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Diodes Incorporated
Win Source Part Number 221906-AZ75232M-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AZ75232
Introduction Date July 06, 2008
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AZ75232M-E1 CAD Model

Description

Diodes Incorporated AZ75232M-E1 - Product Overview

The AZ75232M-E1 is a cutting-edge integrated circuit component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This versatile device is designed to cater to a wide range of applications, making it a valuable addition to any electronic system.

Key Features

  • Voltage Range: The AZ75232M-E1 operates efficiently over a broad voltage range, ensuring compatibility with various power supply levels and providing flexibility in system design.
  • Temperature Stability: Engineered for reliability, it maintains stable performance across a wide temperature spectrum, making it suitable for applications that are exposed to harsh environmental conditions.
  • Package Type: Housed in a robust package, the AZ75232M-E1 is designed for optimal durability and ease of integration into a multitude of circuit designs.
  • Low Power Consumption: With an emphasis on energy efficiency, this device exhibits low power consumption, contributing to the overall energy savings of the systems it is used in.

Applications

The AZ75232M-E1 is adept for use in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Power Management Solutions

Quality and Compliance

Diodes Incorporated ensures that the AZ75232M-E1 adheres to stringent quality standards. The device is compliant with industry regulations and certifications, guaranteeing reliability and safety for users.

Technical Support and Availability

Technical support for the AZ75232M-E1 is provided by Diodes Incorporated, offering detailed documentation, application notes, and customer service to assist with integration and troubleshooting. Availability may vary, so customers are encouraged to check with official distributors or directly with Diodes Incorporated for current stock status.

Note: The above description is for informational purposes only and does not constitute technical specifications. For detailed technical information, please refer to the official datasheet of the AZ75232M-E1.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess